location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Sub Patroller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sub Patroller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040054 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988701034 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Sub Patroller
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Airplane
  • - Recommended age (min): 3 yr(s) Boy/Girl
  • - Power source type: Battery LR44
  • - Red, White, Yellow
More>>>
Short summary description PAW Patrol Sub Patroller:
This short summary of the PAW Patrol Sub Patroller data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Sub Patroller, Airplane, 3 yr(s), LR44, Red, White, Yellow

Long summary description PAW Patrol Sub Patroller:
This is an auto-generated long summary of PAW Patrol Sub Patroller based on the first three specs of the first five spec groups.

PAW Patrol Sub Patroller. Product type: Airplane, Recommended age (min): 3 yr(s). Battery type: LR44, Number of batteries supported: 3. Product colour: Red, White, Yellow

Features
Product type *
Airplane
Product colour *
Red, White, Yellow
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Flashing lights
Yes
Sound effects
Yes
Country of origin
China
Power
Power source type
Battery
Number of batteries supported
3
Battery type
LR44
Batteries required
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
1.3 kg
Packaging data
Package width
406.4 mm
Package depth
142.9 mm
Package height
368.3 mm
Packaging data
Package weight
1.4 kg
Package type
Closed box
Quantity per pack
1 pc(s)
Packaging content
Number of toy figures
1 pc(s)
Packaging content
2 rescue buoys
Logistics data
Master (outer) case width
418 mm
Master (outer) case length
292 mm
Master (outer) case height
382 mm
Master (outer) case gross weight
3.08 kg
Master (outer) case net weight
2.61 kg
Layers per pallet
4 pc(s)
Products per pallet layer
16 pc(s)
Products per pallet
64 pc(s)
Products per intermodal container (20ft)
1231 pc(s)
Products per intermodal container (40ft)
2462 pc(s)