location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Look a Likes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Look a Likes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026206
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988124284 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2022 12:23:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Look a Likes
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Learning Board game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
Long product name PAW Patrol Look a Likes :
The long product name of PAW Patrol Look a Likes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Look a Likes, 4+
More>>>
PAW Patrol Look a Likes:
The official description of PAW Patrol Look a Likes as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PAW Patrol look a likes is a memory game. There are 72 tickets and all pairs need to be matched when the
Tickets have been reversed! The one with the most pairs wins!

Short summary description PAW Patrol Look a Likes:
This short summary of the PAW Patrol Look a Likes data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Look a Likes, Board game, Learning, 3 yr(s)

Long summary description PAW Patrol Look a Likes:
This is an auto-generated long summary of PAW Patrol Look a Likes based on the first three specs of the first five spec groups.

PAW Patrol Look a Likes. Product type: Board game, Genre: Learning, Recommended age (min): 3 yr(s)

Features
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
3 yr(s)
Number of cards
72 pc(s)
Genre *
Learning
Product colour
Multicolour
Power
Batteries required
No
Packaging data
Package width
203.2 mm
Package depth
38.1 mm
Package height
266.7 mm
Package weight
450 g
Package type
Box
Technical details
Type
Memory