location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Path Game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Path Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026205 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988124260 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Path Game
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fine motor skill (dexterity) Board game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
Long product name PAW Patrol Path Game :
The long product name of PAW Patrol Path Game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Path Game, 4+
More>>>
PAW Patrol Path Game:
The official description of PAW Patrol Path Game as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this PAW Patrol board game, it's the one who gets the fastest at the headquarters! Some subjects have badges when
You get to the box with your dog's badge cut off. Also, the cards are played when you have one
You can also cut a card with your badge

Short summary description PAW Patrol Path Game:
This short summary of the PAW Patrol Path Game data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Path Game, Board game, Fine motor skill (dexterity), 4 yr(s)

Long summary description PAW Patrol Path Game:
This is an auto-generated long summary of PAW Patrol Path Game based on the first three specs of the first five spec groups.

PAW Patrol Path Game. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 4 yr(s)

Features
Game modes
Multiplayer
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Number of cards
30 pc(s)
Genre *
Fine motor skill (dexterity)
Material
Plastic
Product colour
Multicolour
Release date (DD/MM/YYYY)
01-01-2018
Country of origin
China
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
390 g
Width
267 mm
Depth
204 mm
Height
51 mm
Packaging data
Package width
266.7 mm
Package depth
203.2 mm
Package height
50.8 mm
Package weight
460 g
Package type
Box
Packaging content
Number of toy figures
6 pc(s)
Game rules included
Yes
Gameboard included
Yes
Packaging content
1 turntable, 30 badge tickets
Safety warning
Not for children 0-3 years
Yes
Supplier features
Commercial unit type
Consumer unit single
(cdm) Minimum age
48 month(s)
(cdm) Main material
Plastic
(cdm) Main color
Multicolour
(cdm) Parental presence
Yes
Supplier features
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
Country of importation (ISO 3166-1)
France
Master (outer) case packaging type
Carton
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Logistics data
Pallet dispatch unit
No
Products per intermodal container (20ft)
7979 pc(s)
Products per intermodal container (40ft)
15958 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
138.5 cm
Pallet gross weight
159.6 kg
Layers per pallet
5 pc(s)
Products per pallet layer
70 pc(s)
Products per pallet
350 pc(s)
Master (outer) case width
282 mm
Master (outer) case length
224 mm
Master (outer) case height
276 mm
Master (outer) case net weight
1.94 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988124277
Master (outer) case gross weight
2.28 kg
Pallet invoice unit
No
Pallet orderable unit
No