location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games Paw Patrol Don’t Drop Chase Game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paw Patrol Don’t Drop Chase Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6039199 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988692363 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Games Paw Patrol Don’t Drop Chase Game
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The classic ice break game with a Paw Patrol twist – features a Chase figure.
Long product name Games Paw Patrol Don’t Drop Chase Game :
The long product name of Games Paw Patrol Don’t Drop Chase Game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paw Patrol Don’t Drop Chase Game
More>>>
Games Paw Patrol Don’t Drop Chase Game:
The official description of Games Paw Patrol Don’t Drop Chase Game as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Don’t let Chase fall through the ice. Chase is on the case but has gotten stuck on the ice. Help him by tapping out ice blocks one at a time with the ice hammer. Each player taps out one ice block per turn. The more you tap the faster the blocks fall. Tread carefully and don’t drop Chase. Recommended for 2-4 players for ages 5 and up. Cardinal offers a wide range of quality family-friendly games, innovative puzzles and contemporary and evergreen licensed products for game and puzzle lovers of all-ages.

Includes: 1 tray, 4 legs, 2 hammers, 1 spinner, 37 ice blocks, 1 Paw Patrol Chase figure, illustrated instructions

Short summary description Games Paw Patrol Don’t Drop Chase Game:
This short summary of the Games Paw Patrol Don’t Drop Chase Game data-sheet is auto-generated and uses the product title and the first six key specs.

Games Paw Patrol Don’t Drop Chase Game, Board game, Fine motor skill (dexterity), 4 yr(s), Family game

Long summary description Games Paw Patrol Don’t Drop Chase Game:
This is an auto-generated long summary of Games Paw Patrol Don’t Drop Chase Game based on the first three specs of the first five spec groups.

Games Paw Patrol Don’t Drop Chase Game. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 4 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Genre *
Fine motor skill (dexterity)
Recommended skill level
Beginner
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Weight
450 g
Packaging data
Package width
266.7 mm
Package depth
57.1 mm
Package height
266.7 mm
Package weight
322.05 g
Package type
Closed box
Packaging content
Number of toy figures
1 pc(s)
Packaging content
Gameboard included
Yes
Packaging content
4 Standards, 37 Ice cubes, 2 Hammers, 1 Wheel
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
5025 pc(s)
Products per intermodal container (40ft)
10051 pc(s)
Layers per pallet
5 pc(s)
Products per pallet layer
48 pc(s)
Products per pallet
240 pc(s)
Master (outer) case width
361.9 mm
Master (outer) case length
279.9 mm
Master (outer) case height
278.1 mm
Master (outer) case net weight
1.92 kg
Master (outer) case GTIN (EAN/UPC)
778988692360
Master (outer) case volume
995000 cm³
Master (outer) case gross weight
2.3 kg
Harmonized System (HS) code
95.04.90.80.00