location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-2670L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-2670L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069434549 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Aug 2020
Product end of life date
D-Link DCS-2670L user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Weatherproof IP65 rating
  • - 180º ultra wide-angle lens
  • - 1080p Full HD video
  • - Night-vision, motion/sound detection
  • - Save clips and snapshots to phone or microSD Card slot
Long product name D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling :
The long product name of D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.7 CMOS, 2MP, F2.0, IP65, 1920 x 1080px, 802.11n/g/b, 10/100BASE-TX, microSD/SDHC/SDXC, 360 g
More>>>
D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:
The official description of D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep a watchful eye, come rain or shine
The Full HD 180º Outdoor Wi-Fi Camera allows you to monitor your home's exterior whatever the weather. Equipped to easily handle dust, rain, and snow with an IP65 rated casing, its powerful 180-degree f/2.0 panoramic lens enables you to see a wider area, in more detail, with just one camera.

Ultrawide Full HD quality
Capture your entire front driveway or back garden in 1080p resolution with a 180º ultra-wide panoramic lens

Weather-proof
Protected against harsh rain, snow and dust, for surveillance in the toughest outdoors conditions

Talk & Listen
Built-in microphone with 2-way audio to talk to expected visitors, or to ward off uninvited ones

See in the dark
Night vision allows you to see safely, even in complete darkness, for up to 10 metres

Motion & Sound detection
Receive instant notifications and record snapshots or video clips whenever motion or sound is detected

No subscription needed
Monitor and save videos securely using the free mydlink Lite app or web portal. Home security, with no monthly fees, made easy

Rain or shine
With its weatherproof design, the DCS-2670L can stand guard despite dust, rain, snow and the toughest outside weather conditions.

See more, in more detail
The clear, bright, ultra-wide lens gives you a 180° field of view, allowing you to monitor a whole room, or your entire front or back garden in Full HD 1080p video, without the usual fisheye warping you'd find with lower quality cameras.

See in the dark
Sleep peacefully knowing the camera has an integrated night vision of up to 10 metres, enabling you to supervise your home even in complete darkness. Now you can be instantly alerted and know what’s happening 24/7.

Always connected
Discover exactly what happens near your home in an instant. Live stream or record the surveillance camera feed straight from your smartphone or tablet using our free mydlink app, or through a web browser on your computer, wherever you are in the world.

Record locally or save to phone
Save snapshots and video clips directly to a mobile device through the mydlink app. This outdoor camera also features a microSD slot for recording up to 235 hours of HD quality footage.

Notifications
Receive an instant push notification straight to to your phone and automatically record videos or snapshots to your email whenever motion or sound is detected to know exactly what's happening at all times.

See closer
Pinch to zoom by a massive 10x to examine anything on your security camera stream, or during unusual noise or motion events.

Small and stealthy
This compact and discreet camera measures under just 9cm in height, and is a watchful guard without drawing attention. Rotate and pivot lens angle for standing, wall or ceiling mount.

Short summary description D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:
This short summary of the D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-2670L, IP security camera, Indoor & outdoor, Wired & Wireless, CE, CE LVD, FCC, ICES, RCM, Ceiling, Silver, White

Long summary description D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:
This is an auto-generated long summary of D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling based on the first three specs of the first five spec groups.

D-Link DCS-2670L. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling, Product colour: Silver, White, Form factor: Dome. Lens viewing angle, horizontal: 180°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 1.5 mm, Closest focusing distance: 0.3 m

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired & Wireless
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Remote viewing
Yes
Plug and Play
Yes
Certification
CE, CE LVD, FCC, ICES, RCM
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Silver, White
LED indicators
Status
Protection features
Waterproof
International Protection (IP) code
IP65
Weatherproof
Yes
Camera
Lens viewing angle, horizontal
180°
Image sensor
Optical sensor size
25.4 / 2.7 mm (1 / 2.7")
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Maximum aperture number
2
Focus adjustment
2.0
Fixed focal length
1.5 mm
Closest focusing distance
0.3 m
Night vision
Night vision *
Yes
Night vision distance
4.57 m
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video compression formats
H.264
Supported graphics resolutions
640 x 360, 800 x 448, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Frame rate
30 fps
Time stamp overlay
Yes
Text caption overlay
Yes
Audio
Audio formats supported
AAC, G.711
Built-in microphone
Yes
Audio detection
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Supported network protocols
IPv6, IPv4, ARP, TCP, UDP, ICMP, DHCP client, NTP client (D-Link), DNS client, DDNS client (D-Link), SMTP client,
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Bluetooth *
Yes
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SDHC, SDXC
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Interface
RJ-45/WLAN
Security
Password protection
Yes
Video motion detection
Yes
Security algorithms
WPA, WPA2
HTTPS encryption
Yes
Light sensor
Yes
Management features
Reset button
Yes
Remotely operated
Yes
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
5 W
DC output voltage
5
DC output current
1.2 A
Operational conditions
Operating temperature (T-T)
-25 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
75.7 mm
Depth
102.1 mm
Height
89.5 mm
Weight
360 g
Packaging data
Package width
135 mm
Package depth
208 mm
Package height
115 mm
Package weight
900 g
Packaging content
Number of cameras *
1
Cables included
AC, LAN (RJ-45)
Mounting kit
Yes
Quick start guide
Yes
Logistics data
Shipping (inner) case length
61 cm
Shipping (inner) case width
29.4 cm
Shipping (inner) case height
23.8 cm
Shipping (inner) case net weight
9 kg
Pallet gross weight (air)
316 kg
Master (outer) cases per pallet (air)
30 pc(s)
Products per pallet (air)
300 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
132.5 cm
Pallet gross weight (sea)
492.4 kg
Master (outer) cases per pallet (sea)
48 pc(s)
Products per pallet (sea)
480 pc(s)
Pallet height (sea)
2.04 m
Shipping (inner) case gross weight
9.8 kg
Products per shipping (inner) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-05-03 03:43:37
Uk has collected 11 expert reviews for D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2020-10-18 02:17:07
The D-Link DCS-2670L outdoor WiFi camera measures 9.5cm from back to front, 8.5cm tall and 7.5.cm from side to side, however as the both the lens and the housing can be twisted and it can be wall mounted the figures given can be in almost any combination...
80%
whatmobile.net
Updated:
2020-10-18 02:17:09
The D-Link DCS 2670L is available from Amazon for £128.99The D-Link DCS 2670L is the second security camera we have reviewed after the D-Link DCS 2802KT (Insert Link) we had high hopes for the DCS 2670L until we used the software.This camera on paper prov...
78%
chip.com.my
Updated:
2020-10-18 02:17:12
Keeping your home safe has always been a priority for families. Even with security guards and guardhouses, your safety isn't guaranteed and there are no absolutes. So, why not take safety into your own hands just to add that additional layer of assurance...
Good Weatherproof, Easytouse...
Bottom line A strong choice if you're in the market for a high quality surveillance camera, whether for indoor or outdoor use.(to be published in issue October 2018)...
0%
Brand Image Product code Product Stock Price from
D-Link DCS-2530L security camera Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall D-Link DCS-2530L security camera Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall
(show image)
DCS-2530L DCS-2530L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall
(show image)
DCS-936L DCS-936L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels
(show image)
DCS-4701E DCS-4701E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
DCS-4602EV DCS-4602EV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)