D-Link logo

D-Link DCS-2530L security camera Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222359
Info modified on:
20 Dec 2023, 16:50:05
End of life date:
01 Nov 2018
Short summary description D-Link DCS-2530L security camera Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

D-Link DCS-2530L, IP security camera, Indoor, Wireless, CE, CE LVD, FCC, ICES, Ceiling/wall, Black

Long summary description D-Link DCS-2530L security camera Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

D-Link DCS-2530L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Spherical. Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 86°, Lens viewing angle, diagonal: 180°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 1.7 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.