location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-936L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-936L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069428364 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2020
Product end of life date
D-Link DCS-936L user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-936L user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1 MP 1280 x 720 pixels
  • - Wired Wi-Fi
  • - Night vision 4.8 m IR
  • - Digital zoom: 4x
  • - Cube Ceiling/wall
  • - Black
  • - 140 g
Long product name D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall :
The long product name of D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/4" CMOS, 1 MP, F2.4, 1280 x 720 30 fps, H.264/MJPEG, JPEG
More>>>
D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall:
The official description of D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HD Video
Crisp, clear live and recorded video so you never have to wonder

120° Viewing
See more of your home with a wide angle lens

Wi-Fi Signal Locator
Find the best placement for optimal performance

Simple Setup
Out of the box and into your home in minutes

Smart Alerts
Get push notifications sent to your phone so you know as it happens

No Monthly Fees
Affordable home security that doesn't nickel and dime

See more of your spaces.

With a 120° wide angle lens, you can see more of your rooms, pets and kids.

Home security in high definition.

Crisp 720p HD video gives you a clear view of what's going on at home. See more of your favorite faces and places - it's home security with an eye for detail.

Responsive recording.

Your camera begins recording automatically to a microSDXC card up to 128 GB when it senses changes in your home.

Be there. Even when you're not.

Check in on the people and places you love whenever you'd like with our free mydlink app.

Easy to set up. Even easier to expand.

Get your DCS-936L set up in minutes, and place it just about anywhere in your home. Easily add cameras to cover new spaces and new additions.

Short summary description D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall:
This short summary of the D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-936L, IP security camera, Indoor, Wired, CE, CE LVD, FCC B, ICES, C-Tick, Ceiling/wall, Black

Long summary description D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall:
This is an auto-generated long summary of D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall based on the first three specs of the first five spec groups.

D-Link DCS-936L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Cube. Lens viewing angle, horizontal: 100°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 120°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 4x, Fixed focal length: 2.45 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Remote viewing
Yes
Certification
CE, CE LVD, FCC B, ICES, C-Tick
Design
Form factor *
Cube
Mounting type *
Ceiling/wall
Product colour *
Black
LED indicators
Power, WLAN
Camera
Lens viewing angle, horizontal
100°
Lens viewing angle, vertical
54°
Lens viewing angle, diagonal
120°
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
4x
Maximum aperture number
2.4
Fixed focal length
2.45 mm
Night vision
Night vision *
Yes
Night vision distance
4.8 m
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Total megapixels *
1 MP
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
320 x 176, 640 x 352, 1280 x 720 (HD 720)
Supported video modes
720p
Frame rate
30 fps
Video streaming
Yes
Image quality adjustment
Brightness, Colour depth, Contrast, Saturation, Sharpness
Time stamp overlay
Yes
Text caption overlay
Yes
Audio
Audio formats supported
ADPCM, PCM
Built-in microphone
Yes
Network
Ethernet LAN *
No
Supported network protocols
IPv4, ARP, TCP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, PPPoE, UPnP, RTP, RTSP, RTCP, HTTP, Bonjour
Wi-Fi *
Yes
Streaming method
Multicast
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Ports & interfaces
USB port
Yes
DC-in jack
Yes
Interface
Wi-Fi
Security
Password protection
Yes
Password protection type
User
Security
Video motion detection
Yes
HTTPS encryption
Yes
Management features
Reset button
Yes
WPS push button
Yes
Power
Power source type *
DC
AC input frequency
50 - 60 Hz
DC output voltage
5
DC output current
1.2 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
20 - 85%
System requirements
Mobile operating systems supported
Android, iOS
Weight & dimensions
Width
92.1 mm
Depth
65.9 mm
Height
90.7 mm
Weight
140 g
Package width
63 mm
Package depth
135 mm
Package height
200 mm
Package weight
392.6 g
Packaging content
Number of cameras *
1
Screws included
Yes
USB charger included
Yes
Quick installation guide
Yes
Other features
Noise detection
Yes
Technical details
Shipping (inner) case length
33.8 cm
Shipping (inner) case width
21.8 cm
Shipping (inner) case height
16.9 cm
Shipping (inner) case net weight
1.07 kg
Pallet gross weight (air)
369.9 kg
Master (outer) cases per pallet (air)
165 pc(s)
Products per pallet (air)
825 pc(s)
Pallet gross length
120 cm
Pallet gross width
110 cm
Pallet height (air)
199.4 cm
Pallet gross weight (sea)
369.9 kg
Master (outer) cases per pallet (sea)
165 pc(s)
Products per pallet (sea)
825 pc(s)
Pallet height (sea)
199.4 cm
Shipping (inner) case gross weight
2.13 kg
Logistics data
Harmonized System (HS) code
85258900
Products per shipping (inner) case
5 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-09-17 01:54:41
Uk has collected 15 expert reviews for D-Link DCS-936L security camera Cube IP security camera Indoor 1280 x 720 pixels Ceiling/wall and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetynews.com
Updated:
2017-09-17 01:54:40
GadgetyNews has had D-Link's DCS-936L HD security camera patrolling the living room. We've previously had the mydlink Home Monitor HD performing duties there (it has since moved to the office), so how does the new kid shape up?Home security IP cameras are...
Good Compact, Records to SD card, App's ease of use, Simple set up, Positioning options...
Bad No speaker, Night vision mode overly sensitive on auto...
Bottom line The DCS-936L is certainly a great security camera for its size and price.It looks good, and has a wider-angle lens than other products from D-Link or similar companies. For me this comes second only to the Arlo Q.The optics are excellent, the video qualit...
82%
aselabs.com
Updated:
2017-09-17 01:54:41
1 Minute Review The D-Link DCS-936L retails for about $70 ( Amazon ) at the time of this review. This is well inline with other consumer grade IP cameras and the wider angle lens compared to older cameras makes us look favorably on the 936L. Th...
Bottom line The D-Link DCS-936L retails for about $70 (Amazon) at the time of this review. This is well inline with other consumer grade IP cameras and the wider angle lens compared to older cameras makes us look favorably on the 936L. The optics are excellent, the v...
0%
Brand Image Product code Product Stock Price from
D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
DCS-2670L DCS-2670L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)