location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4J7TY1W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4J7TY1W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084134653 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:56:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1400 RPM White
  • - Built-in display LCD
  • - Bedding, Hygiene/anti-allergy, Baby care, Cold, Cotton, Easy care, Intensive/outdoor, Mix, Quick, Silent, Sport, Steam, Delicate/silk
  • - Load balancing system Foam control system
  • - Half-load Delayed start timer Child lock
  • - Spin-drying class: A
  • - 73 dB
More>>>
Short summary description LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White:
This short summary of the LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG F4J7TY1W, Front-load, 8 kg, A, 73 dB, 1400 RPM, 117 kWh

Long summary description LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White:
This is an auto-generated long summary of LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White based on the first three specs of the first five spec groups.

LG F4J7TY1W. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 117 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
Yes
Built-in display *
Yes
Display type
LCD
Control type *
Buttons, Rotary
Door hinge *
Left
Door opening angle
150°
Door colour
Chrome
Drum material
Stainless steel
Drum volume
59 L
Motor type
Beltless
Viewing window
Yes
Certification
CE
Performance
Rated capacity *
8 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Noise level (spin) *
73 dB
Noise level (wash) *
55 dB
Delayed start timer *
Yes
Delay start (max)
19 h
Timer
Yes
Cycle time (max)
245 min
Washing programs *
Bedding, Hygiene/anti-allergy, Baby care, Cold, Cotton, Easy care, Intensive/outdoor, Mix, Quick, Silent, Sport, Steam, Delicate/silk
Half-load
Yes
No rinse
Yes
Rinse Plus function
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
AquaStop function *
No
Foam control system *
Yes
Performance
Residual moisture
44%
Adjustable temperature
Yes
Add garment (pause) function
Yes
Wi-Fi controlled
Yes
Near Field Communication (NFC)
Yes
Ergonomics
Child lock *
Yes
Auto diagnostic
Yes
TurboWash
Yes
Auto-restart
Yes
Error message indicator
Yes
LED program stage indicator
Yes
Door open alarm
Yes
Buzzer
Yes
On/off button
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A+++-40%
Energy consumption washing per cycle
0.45 kWh
Weight & dimensions
Width
600 mm
Depth
560 mm
Height
850 mm
Weight
63 kg
Other features
Annual energy consumption washing
117 kWh
Annual water consumption washing
8900 L
Brand Image Product code Product Stock Price from
LG F14WM10TT6 washing machine Front-load 10 kg 1400 RPM Black, Stainless steel LG F14WM10TT6 washing machine Front-load 10 kg 1400 RPM Black, Stainless steel
(show image)
F14WM10TT6 F14WM10TT6 0.00
(excl. VAT)
0 (incl. VAT)
LG F12WM6TS1 washing machine Front-load 6.5 kg 1200 RPM White LG F12WM6TS1 washing machine Front-load 6.5 kg 1200 RPM White
(show image)
F12WM6TS1 F12WM6TS1 0.00
(excl. VAT)
0 (incl. VAT)
LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White
(show image)
F4WM10TWIN F4WM10TWIN 0.00
(excl. VAT)
0 (incl. VAT)
LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White
(show image)
F1K2CS2W F1K2CS2W 0.00
(excl. VAT)
0 (incl. VAT)
LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver
(show image)
F14WM8TN4 F14WM8TN4 0.00
(excl. VAT)
0 (incl. VAT)