location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F14WM8TN4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F14WM8TN4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084649126
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:54:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1400 RPM Silver
  • - Built-in display
  • - Hygiene/anti-allergy, Baby care, Black, Cotton, Easy care, Wool, Mix, Quick, Silent, Sport
  • - AquaStop function Load balancing system
  • - Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: A
  • - 73 dB
More>>>
Short summary description LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver:
This short summary of the LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG F14WM8TN4, Front-load, 8 kg, A, 73 dB, 1400 RPM, 132 kWh

Long summary description LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver:
This is an auto-generated long summary of LG F14WM8TN4 washing machine Front-load 8 kg 1400 RPM Silver based on the first three specs of the first five spec groups.

LG F14WM8TN4. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 10700 L. Product colour: Silver. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
Silver
Inverter technology
Yes
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Motor type
Beltless
Performance
Rated capacity *
8 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Number of washing programs *
14
Noise level (spin) *
73 dB
Noise level (wash) *
55 dB
Delayed start timer *
Yes
Delay start (max)
19 h
Cycle time (max)
313 min
Washing programs *
Hygiene/anti-allergy, Baby care, Black, Cotton, Easy care, Wool, Mix, Quick, Silent, Sport
Rinse Plus function
Yes
Number of rinse selections
3
Adjustable spin speed
Yes
Load balancing system *
Yes
AquaStop function *
Yes
Residual moisture
44%
Adjustable temperature
Yes
Add garment (pause) function
Yes
Stain remover option
Yes
Wi-Fi controlled
Yes
Performance
Near Field Communication (NFC)
Yes
Ergonomics
Child lock *
Yes
Remaining time indication *
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.71 kWh
Power consumption (off)
0.44 W
Weight & dimensions
Width
600 mm
Depth
560 mm
Height
850 mm
Weight
63 kg
Packaging data
Package width
660 mm
Package depth
655 mm
Package height
885 mm
Package weight
66 kg
Other features
Washing class
A
Annual energy consumption washing
132 kWh
Annual water consumption washing
10700 L
Brand Image Product code Product Stock Price from
LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White
(show image)
F4J7TY1W F4J7TY1W 0.00
(excl. VAT)
0 (incl. VAT)
LG F4J5QN3W washing machine Front-load 7 kg 1400 RPM White LG F4J5QN3W washing machine Front-load 7 kg 1400 RPM White
(show image)
F4J5QN3W F4J5QN3W 0.00
(excl. VAT)
0 (incl. VAT)