LG logo

LG F12WM6TS1 washing machine Front-load 6.5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94740
Info modified on:
27 May 2024, 12:54:11
Short summary description LG F12WM6TS1 washing machine Front-load 6.5 kg 1200 RPM White:

LG F12WM6TS1, Front-load, 6.5 kg, B, 74 dB, 1200 RPM, 146 kWh

Long summary description LG F12WM6TS1 washing machine Front-load 6.5 kg 1200 RPM White:

LG F12WM6TS1. Loading type: Front-load. Rated capacity: 6.5 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 146 kWh, Annual water consumption washing: 9500 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.