location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink B600 A4 56ppm Duplex Printer s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink B600 A4 56ppm Duplex Printer s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B600V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205847253 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 17:25:17
The date of the most recent change of this product data-sheet in Icecat.
Evaluator Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox B600V_DN user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Common Access Card for Xerox VersaLink Printers System Configuration Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink B600 A4 56ppm Duplex Printer s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black-and-white printer with support for A4
  • - Best for workgroups of 8 to 15 / 10 to 20 users
  • - 5" capacitive touch-screen UI that features tablet-like navigation and full customisation
  • - Up to 1200 x 1200 dpi print resolution
Warranty: 1 year
Long product name Xerox VersaLink B600 A4 56ppm Duplex Printer s :
The long product name of Xerox VersaLink B600 A4 56ppm Duplex Printer s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink B600 A4 56ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets
More>>>
Xerox VersaLink B600 A4 56ppm Duplex Printer s:
The official description of Xerox VersaLink B600 A4 56ppm Duplex Printer s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox® ConnectKey® technology enabled smart Workplace Assistant

Short summary description Xerox VersaLink B600 A4 56ppm Duplex Printer s:
This short summary of the Xerox VersaLink B600 A4 56ppm Duplex Printer s data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink B600 A4 56ppm Duplex Printer s, Laser, 1200 x 1200 DPI, A4, 55.5 ppm, Duplex printing, White

Long summary description Xerox VersaLink B600 A4 56ppm Duplex Printer s:
This is an auto-generated long summary of Xerox VersaLink B600 A4 56ppm Duplex Printer s based on the first three specs of the first five spec groups.

Xerox VersaLink B600 A4 56ppm Duplex Printer s. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 55.5 ppm, Duplex printing. Wi-Fi. Product colour: White

Configurable, connected and highly capable.

For a black-and-white printer, the VersaLink B600 is anything but basic. In fact, VersaLink sets a new standard for what you can expect in workgroup productivity from Xerox. Home or away, this highly configurable, cloud-connected workplace assistant delivers completely new capabilities that go far beyond the competition—at a competitive price.

Easy, smart and secure.

Right out of the box, you’ll count on your VersaLink B600 to consistently and flawlessly perform
the tasks that make your business work more efficiently. From IT-free installation wizards, to stepby-step
configuration options, you’re ready to go—hassle free.




Completely re-engineered for superior reliability, the VersaLink B600 features a new hardware design with fewer moving parts, and a more advanced Hi-Q LED print head.




VersaLink devices are loaded with features and time-saving Xerox technologies designed to speed up information sharing and reduce inefficient workflows.




When it comes to safeguarding critical information, VersaLink devices deliver a spectrum of stringent security features, including Secure Print and card authentication to control access.

Customizable, app-based functionality.

With the customizable, capacitive 5-inch color touchscreen, you can tap, swipe and pinch your way through tasks and functions with mobile-like ease.




Xerox® ConnectKey® Apps help optimize office efficiency, and on-screen access to the extensive Xerox App Gallery provides expanded functionality.




With Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure access to task-specific presets, individualized favorite contacts, and commonly used apps on a personalized home screen.

Cloud and mobile connectivity

The VersaLink B600 Printer gives you the freedom to work where and how you want—with access to Google Drive™, Microsoft® OneDrive® and DropBox™, and additional options through the Xerox App Gallery.




The ability to connect and print from multiple devices is key for today’s worker, and VersaLink devices meet the challenge with Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near Field Communication (NFC) Tap-to-Pair and Mopria®, plus optional Wi-Fi and Wi-Fi Direct.

Xerox® ConnectKey® Technology—the nexus of your complete productivity ecosystem.

From Xerox—the company that created the modern workplace—we present the next revolution in workplace productivity. With a consistent user experience across a wide range of devices, mobile and cloud connectivity and a growing library of apps to expand functionality, you’ll work faster, better and smarter.

Intuitive User Experience

An entirely new—and yet entirely familiar way to interact that includes a tablet-like experience with gesture-based touchscreen controls and easy customization.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

Mobile and Cloud Ready

Instant connectivity to cloud and mobile devices right from the user interface, with access to preloaded, cloud-hosted services that let you work where, when and how you want.

Benchmark Security

Full multi-level protection for both documents and data, ready to guard against and eliminate emerging threats and meet or exceed regulatory compliance.

Enables Next Generation Services

Work more efficiently and manage resources more effectively. Easy integration of Xerox® Managed Print Services enables remote monitoring of service delivery and consumables.

Gateway to New Possibilities

Instantly extend your capabilities with access to the Xerox App Gallery, featuring real-world apps designed to optimize digital workflows. Commission our network of partners to design innovative, business specific solutions.

Introducing mobile device-like touchscreen superiority

Meet our all-new, 5-inch color touchscreen—the user interface that sets a higher standard for customization, ease of use and versatility.




By presenting a familiar “mobile” experience—with support for gestural input and task-focused apps that share a common look and feel—fewer steps are needed to complete even the most complex jobs.




A highly intuitive layout guides you through every task from start to finish, with a natural hierarchy placing critical functions near the top of the screen and commonly used options front and center. Don’t like where a function or app is located? Customize the layout to make it yours.




This unmatched balance of hardware technology and software smarts helps everyone who interacts with the VersaLink® B600 get more work done, faster.

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Free Extended Warranty on Xerox printers. Peace of mind page after page.
Free Extended Warranty on Xerox printers. Peace of mind page after page.

Worry-free printing for up to 5 years*

Simply replenish with Genuine Xerox® Toner and register to extend for another year*

*T&Cs apply. Claim required. xerox.co.uk/fewtc

The story is currently unavailable. Please, contact us.
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55.5 ppm
Duplex print speed (black, normal quality, A4/US Letter)
49.3 ppm
Warm-up time
47 s
Warm-up time (from sleep mode)
35 s
Time to first page (black, normal)
4 s
Watermark printing
Yes
Secure printing
Yes
N-up printing
2, 4, 6, 8, 9, 16
Booklet printing function
Yes
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
0 - 25000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
HP-GL, JPEG, PCL 5e, PCL 6, PDF, PostScript 3, TIFF, XPS
Number of printer fonts
219
Number of PCL fonts
83
Number of PostScript fonts
136
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
1
Total input capacity *
700 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
76.2 - 216 mm
Custom media length
190 - 356 mm
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, FIPS 140-2, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD LDAP, FTP
Network
Management protocols
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Mobile printing technologies
@PrintByXerox, Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
2048 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
56.8 dB
Sound power level (printing)
70 dB
Sound power level (standby)
42 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Power
Power consumption (printing) *
900 W
Power consumption (standby)
72 W
Power consumption (off)
0.3 W
Current rating
8 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427.4 mm
Depth
465.5 mm
Height
443.4 mm
Weight
22.3 kg
Packaging data
Package width
580 mm
Package depth
634 mm
Package height
607 mm
Package weight
28 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10300 pages
Manual
Yes
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Other features
Languages support
Multi
Source Testseek summary Average rating
Reviews
Updated:
2020-02-02 13:37:16
Uk has collected 1 expert review for Xerox VersaLink B600 A4 56ppm Duplex Printer s and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2020-02-02 13:37:16
Sign up for our daily newsletterXerox' VersaLink B600DN brings together everything an SME could ask for from a mono A4 printer – including a fast 55ppm print speed, a true 1,200dpi resolution and inkjet-trouncing running costs. Thanks to Xerox's Connect...
Good Super low running costs, Speedy prints, Great app library...
Bad Toner access door is a little insecure, Slight background banding in photos...
Bottom line The VersaLink B600DN is well-suited to busy workgroups that want a fast and expandable A4 mono laser. Print quality is very good, running costs are amongst the lowest in this market sector and the ConnectKey app store makes it supremely versatile...
80%
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Disclaimer Xerox VersaLink B600 A4 56ppm Duplex Printer s:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms