location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
497N05764
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205888799 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 11:48:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible With: Xerox® AltaLink® B8000 Series Multifunction Printers​/​B8100 Series Multifunction Printers​/​C8000 Series Color Multifunction Printers​/​C8100 Series Color Multifunction Printers, Xerox® PrimeLink® C9065/C9070 Color Printer, Xerox® VersaL
Long product name Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE :
The long product name of Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE
More>>>
Short summary description Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE:
This short summary of the Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE, White

Long summary description Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE:
This is an auto-generated long summary of Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE based on the first three specs of the first five spec groups.

Xerox ELATEC TWN4 MultiTech 2 HF RFID CARD READER WHITE USB 2M CABLE. Device compatibility: Multifunctional, Brand compatibility: Xerox, Compatibility: VersaLink B400, VersaLink C500, VersaLink B600/B610, VersaLink C400, Product colour: White

Features
Device compatibility *
Multifunctional
Brand compatibility *
Xerox
Compatibility *
VersaLink B400, VersaLink C500, VersaLink B600/B610, VersaLink C400
Product colour
White
Country of origin
Germany
Packaging data
Package width
100 mm
Package depth
160 mm
Package height
35 mm
Package weight
200 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)