location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C8000 A3 45/45 ppm Duplex Prin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8000V_DT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205880496 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:21
The date of the most recent change of this product data-sheet in Icecat.
Evaluator Guide (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C8000V_DT user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Common Access Card for Xerox VersaLink Printers System Configuration Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unrivalled Colour, Reliability and Performance
  • - Vibrant colour. Big performance. Top reliability
  • - Intuitive, powerful, ready for any job
  • - Connect to what you want, when you want
  • - Environmental stewardship - including EPAT®
  • - Customisable touchscreen
  • - Xerox® ConnectKey® technology
Warranty: 1 year
Long product name Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin :
The long product name of Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VL C8000 A3 45/45 ppm Duplex Printer Adobe PS3 PCL5e/6 3 Trays Total 1140 sheets
More>>>
Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin:
The official description of Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unrivaled Colour, Reliability and Performance.

Short summary description Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin:
This short summary of the Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin, Laser, Colour, 1200 x 2400 DPI, A3, 45 ppm, Duplex printing

Long summary description Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin:
This is an auto-generated long summary of Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin based on the first three specs of the first five spec groups.

Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 205000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Blue, White

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Mobile & cloud
Mobile & cloud

Mobile and cloud ready printers for a connected workforce.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Free Extended Warranty on Xerox printers. Peace of mind page after page.
Free Extended Warranty on Xerox printers. Peace of mind page after page.

Worry-free printing for up to 5 years*

Simply replenish with Genuine Xerox® Toner and register to extend for another year*

*T&Cs apply. Claim required. xerox.co.uk/fewtc

Printing
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (black, normal quality, A3)
22 ppm
Print speed (colour, normal quality, A3)
22 ppm
Duplex print speed (black, normal quality, A4/US Letter)
45 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
45 ppm
Warm-up time (from sleep mode)
10 s
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Watermark printing
Yes
Secure printing
Yes
N-up printing
2, 4, 6, 8, 9, 16
Booklet printing function
Yes
Features
Maximum duty cycle *
205000 pages per month
Recommended duty cycle
0 - 20000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
HP-GL, PCL 5c, PCL 6, PDF, PostScript 3, TIFF, XPS
Printer fonts
PCL, PostScript
Number of printer fonts
219
Number of PCL fonts
83
Number of PostScript fonts
136
Average cartridge yield (black)
12000 pages
Average cartridge yield (CMY)
8000 pages
Country of origin
Afghanistan
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
1040 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Heavy media, Labels, Letterhead, Lightweight paper, Plain paper, Postcard, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B5
Custom media width
88.9 - 320 mm
Custom media length
98.4 - 482.6 mm
Paper tray media weight
64 - 300 g/m²
Multi-Purpose Tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Network
Security algorithms
256-bit AES, IPSEC, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100
Supported network protocols (IPv6)
TCP/IP: HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100
Management protocols
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Mobile printing technologies
@PrintByXerox, Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
Performance
Internal memory *
4096 MB
Maximum internal memory
4096 MB
Built-in processor
Yes
Processor frequency
1600 MHz
Processor cores
2
Sound pressure level (printing)
56.8 dB
Sound power level (printing)
6.63 dB
Sound power level (standby)
3.24 dB
Design
Market positioning *
Business
Product colour *
Blue, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Buttons, Touch
Power
Power consumption (printing) *
2320 W
Power consumption (standby)
73.8 W
Power consumption (PowerSave)
0.67 W
Current rating
10 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 28 °C
Storage temperature (T-T)
10 - 28 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
620 mm
Depth
723 mm
Height
809.3 mm
Weight
80.8 kg
Packaging data
Package width
840 mm
Package depth
720 mm
Package height
850 mm
Package weight
95 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
12000 pages
Included cartridge capacity (CMY)
8000 pages
Manual
Yes
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Other features
Languages support
CAT, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Xerox VersaLink C8000 A3 45/45 ppm Duplex Prin:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms