location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePOS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XD80AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781970781 show
Category: POS Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 411220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 07:08:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS :
The long product name of HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Engage One 10.1-inch Display
More>>>
HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS:
The official description of HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share dynamic videos and content with customers on a display that gets attention in any room with the HP Engage One 10.1 in Non-Touch Display for the HP Engage One. It has durable, cleanable, edge-to-edge glass, an adjustable stand for optimal counter placement, and simple USB-C™ connectivity.

Short summary description HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS:
This short summary of the HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePOS, 25.6 cm (10.1"), 1280 x 800 pixels, WXGA, IPS, 500 cd/m², 0.1695 x 0.1695 mm

Long summary description HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS:
This is an auto-generated long summary of HP ElitePOS POS monitor 25.6 cm (10.1") 1280 x 800 pixels WXGA IPS based on the first three specs of the first five spec groups.

HP ElitePOS. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, HD type: WXGA. Product colour: Black, Country of origin: China. Interface: USB Type-C. Power source type: USB, Power: 15 W. Width: 246.2 mm, Depth: 170.2 mm, Height: 35.2 mm

Clean, simple connectivity

Maintain a streamlined counter space with single-cable connectivity through USB-C™.

Retail-ready design

Place the durable, 10.1” diagonal LCD display in a range of high-traffic areas. The edge-to-edge, bezel-less glass is easy to clean, helps provide protection from dust, and retains the modern aesthetic of the HP Engage One.

Deploy it where you need it

Use the included low-profile, adjustable tilt stand to find the perfect spot in your retail and hospitality environment to grab customer attention.

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
HD type *
WXGA
Display type
IPS
Display brightness
500 cd/m²
Touchscreen *
No
LED backlight
Yes
Pixel pitch
0.1695 x 0.1695 mm
Contrast ratio (typical)
800:1
Response time
25 ms
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Number of colours
16.1 million colours
Native aspect ratio
16:10
Effective viewing area
216.96 x 135.6 mm
Native refresh rate
60 Hz
Features
Product colour *
Black
Country of origin
China
Ports & interfaces
Interface
USB Type-C
Power
Power source type
USB
Power
15 W
Weight & dimensions
Width
246.2 mm
Depth
170.2 mm
Height
35.2 mm
Weight
1.49 kg
Packaging data
Package width
3060 mm
Package depth
1100 mm
Package height
2320 mm
Package weight
1.93 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)