location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
805
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
348M9EC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - AMD Ryzen 5 PRO 4650GE (8MB Cache, 3.3GHz)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black :
The long product name of HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 PRO 4650GE (8MB Cache, 3.3GHz), 16GB DDR4-SDRAM, 512GB SSD, AMD Radeon, LAN, Windows 11 Pro
More>>>
HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
The official description of HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dynamic performance and configurability in a desktop mini

The highly secure and easily managed HP EliteDesk 805 Desktop Mini features many configurable options. This compact, high-performance PC fits easily into an open office with HP Run Quiet Design acoustics to help you focus.

Short summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This short summary of the HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 805 G6, 3.3 GHz, AMD Ryzen™ 5 PRO, 4650GE, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 805 G6. Processor frequency: 3.3 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.45 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
4650GE
Processor cores
6
Processor boost frequency
4.2 GHz
Processor frequency *
3.3 GHz
Processor cache
8 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Design
Chassis type *
Mini PC
Product colour *
Black
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
AMD PRO 565
Audio chip
Conexant CX20632
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP segment
Business
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.45 kg
Package width
497 mm
Package depth
128 mm
Package height
223 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes