location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZCentral 4R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523U1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192345900 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2024 01:37:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® W-2235 (3.8 GHz base frequency, up to 4.6 GHz with Intel® Turbo Boost Technology, 8.25 MB cache, 6 cores)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - NVIDIA® T1000 (8 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation :
The long product name of HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZCentral 4R, Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Xeon® W, 32GB RAM, 1TB SSD, NVIDIA® T1000
More>>>
HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation:
The official description of HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our most powerful 1U rack workstation.
For the first time ever, get Z performance in a high-density 1U footprint. This slim powerhouse lets you pack more units—and power—into your data closet. Perfect for use with HP ZCentral, our single-source remote workstation solution frees power users to work from anywhere.[1]

Short summary description HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation:
This short summary of the HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZCentral 4R, 3.8 GHz, Intel Xeon W, W-2235, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation:
This is an auto-generated long summary of HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation based on the first three specs of the first five spec groups.

HP ZCentral 4R. Processor frequency: 3.8 GHz, Processor family: Intel Xeon W, Processor model: W-2235. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA Quadro T1000. Operating system installed: Windows 11 Pro. Chassis type: Rack-mounted chassis. Product type: Workstation

Z4 Power. 1U Form Factor.

We've packed the performance of our best-selling Z4 into a slim, 1U design. Power complex workflows while saving space with an Intel® Xeon® W processor[2], and support for NVIDIA® Quadro® graphics.

Create your own upgrade path.

Invest only in the technology you need now, knowing you can scale over time. Get the ability to expand as the compute demands of your workforce evolve, with impressive memory capacity, space for multiple GPUs [4]and upgradable power supply options.

Cut costs, not performance. Centralize with Z.

Maximize your compute investment by centralizing a suite of ZCentral 4Rs that can be accessed remotely across users. Plus, software certifications for leading apps come standard[5], delivering professional reliability and predictable licensing fees.

HP's most secure workstation.

Advanced security features come standard on every ZCentral 4R. System safeguards like the industry’s first self-healing BIOS help lock your device, data and identity down tight.[6]

Intel® Xeon® W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel® Xeon® W processor. [2]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2235
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
3.8 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
SATA
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro T1000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Network
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
Headphone outputs
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Rack-mounted chassis
Number of 2.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Market positioning
Performance
Motherboard chipset
Intel® C422
Audio chip
Realtek ALC3601
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP ZCentral Remote Boost 2020
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
Full volume encryption; HP Keyed Cable Lock Kit; HP Secure Erase; Kensington lock slot; Secure authentication; TPM 2.0 certified; HP Sure Click; HP MIK/SCCM Gen2; HP Sure Sense; HP Sure Start Gen6; HP BIOSphere Gen6; HP Client Security Manager Gen6; HP Wolf Security Pro Edition
HP GTIN (EAN/UPC)
197192345900
HP segment
Business
Weight & dimensions
Width *
43 mm
Depth *
438 mm
Height *
625 mm
Other features
Number of free internal memory expansion slots
2
Country Distributor
Italia 1 distributor(s)
Disclaimer HP ZCentral 4R Intel Xeon W W-2235 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Rack-mounted chassis Workstation:
Disclaimer

[1] HP ZCentral Connect Software is a one-time software license purchase and requires download at hp.com/ZCentral. Not available until early 2020. Requires HP ZCentral Remote Boost which can be downloaded at hp.com/ZRemoteGraphicsSoftware, a Windows 10, Windows Server 2016 or newer operating system, Microsoft Active Directory and Intel Active Management Technology for select features. HP ZCentral Remote Boost does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without an additional license purchase. When you purchase a Z device, you get an embedded license. With non-Z sender devices, it is a perpetual or floating license. ZCentral Remote Boost requires a Windows (10 or 7 SP2), RHEL (6, 7 or 8), UBUNTU 18.04 LTS, or HP ThinPro operating system. MacOS (10.13 or newer) operating system is only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Support for one ultra high-end or two mid-tier NVIDIA® Quadro® professional graphics options.
[5] Select ISV certifications included. Software sold separately.
[6] Based on HP’s unique and comprehensive security capabilities at no additional cost among desktop workstation vendors as of January 2017 on HP Desktop Workstations with 7th Gen and higher Intel® Processors.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
For full Intel® vPro® functionality, Windows, a vPro® supported processor, vPro® enabled Q370 chipset or higher and vPro® enabled WLAN card are required. Some functionality, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility of this generation of Intel® vPro technology-based hardware with future "virtual appliances" is yet to be determined. Intel® vPro® is supported only with Intel® Xeon® configurations.
For hard drives and solid state drives, 1 GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35 GB of system disk is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen. (Note: optional low-halogen power cables are available for some countries in Europe)
HP Secure Erase: For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
3.5" drive bay can be configured with two 2.5" drives for a total of four 2.5" drives.
HP Support Assistant: Requires Windows and Internet access.
HP Keyed Cable Lock Kit is available only as an aftermarket option.
HP Manageability Integration Kit can be downloaded from Http://www.hp.com/go/clientmanagement .
I210-AT, I219-V are available in Intel® Xeon® configurations only.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
HP Sure Sense requires Windows Pro or Enterprise. See product specifications for availability.
HP Sure Start Gen6 is available on select HP PCs.
HP BIOSphere Gen6. Features may vary depending on the platform and configurations.
HP Sure Click requires Windows Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows® 8 or Windows 7 drivers on http://www.support.hp.com
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP ZCentral Remote Boost Sender does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase through 2022. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. ZCentral Remote Boost Sender for non-Z Hardware requires a license and Windows 10, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Client Security Manager Gen6 requires Windows.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.