location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bliksem McQueen Tablet (AZERTY)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bliksem McQueen Tablet (AZERTY)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-196924 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761969243
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Bliksem McQueen Tablet (AZERTY):
This short summary of the VTech Bliksem McQueen Tablet (AZERTY) data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bliksem McQueen Tablet (AZERTY), 3 yr(s), Dutch, 370 g, Multicolour

Long summary description VTech Bliksem McQueen Tablet (AZERTY):
This is an auto-generated long summary of VTech Bliksem McQueen Tablet (AZERTY) based on the first three specs of the first five spec groups.

VTech Bliksem McQueen Tablet (AZERTY). Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 370 g. Product colour: Multicolour

Design
Product colour *
Multicolour
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Computational skills training, Language skills training, Visual & memory training, Problem solving skills training
Audio
Music playback
Yes
Sounding
No
Speaking function
Yes
Power
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
236.2 mm
Depth
39.6 mm
Height
200.8 mm
Weight
370 g
Packaging data
Package width
300 mm
Package depth
58 mm
Package height
241 mm
Package weight
540 g
Packaging content
Batteries included
Yes
Logistics data
Products per pallet
216 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Harmonized System (HS) code
9503008700
Package volume
4193.4 cm³
Master (outer) case width
381 mm
Master (outer) case length
323 mm
Master (outer) case height
268 mm
Master (outer) case gross weight
3.75 kg
Master (outer) case volume
32980.88 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761969245
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
VTech Bliksem McQueen Cam-Watch Children's smartwatch VTech Bliksem McQueen Cam-Watch Children's smartwatch
(show image)
80-507223 Bliksem McQueen Cam-Watch