location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Marshall Letterpret Reddingspup

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marshall Letterpret Reddingspup
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-190423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761904237
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Marshall Letterpret Reddingspup:
This short summary of the VTech Marshall Letterpret Reddingspup data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Marshall Letterpret Reddingspup, Boy/Girl, 3 yr(s), Sounding

Long summary description VTech Marshall Letterpret Reddingspup:
This is an auto-generated long summary of VTech Marshall Letterpret Reddingspup based on the first three specs of the first five spec groups.

VTech Marshall Letterpret Reddingspup. Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Synthetic
Animal type(s)
Dog
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Recommended gender *
Boy/Girl
Sounding
Yes
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Everyday life skills training
Weight & dimensions
Width
280 mm
Depth
100 mm
Height
306 mm
Weight
1 kg
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
400 mm
Package depth
116 mm
Package height
330 mm
Package weight
1.4 kg
Package volume
15312 cm³
Logistics data
Layers per pallet
4 pc(s)
Products per pallet
64 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) cases per pallet
16 pc(s)
Master (outer) case width
493 mm
Master (outer) case length
423 mm
Master (outer) case height
357 mm
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
6.48 kg
Master (outer) case GTIN (EAN/UPC)
43417761904235
Master (outer) case volume
74448.42 cm³
Harmonized System (HS) code
950300499
Brand Image Product code Product Stock Price from
VTech Mijn Slaapwekker Vriendje VTech Mijn Slaapwekker Vriendje
(show image)
80-179223 Mijn Slaapwekker Vriendje