location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Reddingsracer drive simulation toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reddingsracer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-190223 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761902233
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Reddingsracer drive simulation toy:
This short summary of the VTech Reddingsracer drive simulation toy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Reddingsracer, 3 yr(s), Dutch, Batteries required

Long summary description VTech Reddingsracer drive simulation toy:
This is an auto-generated long summary of VTech Reddingsracer drive simulation toy based on the first three specs of the first five spec groups.

VTech Reddingsracer. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Languages support: Dutch. Batteries required

Features
Built-in display *
No
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max) *
7 yr(s)
Sounding *
Yes
Languages support
Dutch
Product colour
Multicolour
Housing material
Plastic
Country of origin
China
Certification
CE
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Rechargeable battery
No
Supplier features
Assembly required
No
Weight & dimensions
Width
309 mm
Depth
119 mm
Height
229 mm
Weight
662.5 g
Packaging data
Battery included
Yes
Batteries included
Yes
Package width
350 mm
Package depth
133 mm
Package height
279 mm
Package volume
12987.45 cm³
Package weight
1.08 kg
Logistics data
Master (outer) case width
561 mm
Master (outer) case length
373 mm
Master (outer) case height
306 mm
Master (outer) case gross weight
4.72 kg
Master (outer) case volume
64031.42 cm³
Products per master (outer) case
4 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) cases per pallet
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761902231
Harmonized System (HS) code
950300959
Products per pallet
80 pc(s)
Layers per pallet
5 pc(s)