EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 27UD59P-B user manual
(6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming 68.6 cm (27") LED IPS
- - 4K Ultra HD 3840 x 2160 pixels 16:9
- - 60 Hz 5 ms 250 cd/m² 1000:1
- - AMD FreeSync
- - 29.5 W
More>>>
Short summary description LG 27UD59P-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the LG 27UD59P-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.
LG 27UD59P-B, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black
Long summary description LG 27UD59P-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of LG 27UD59P-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.
LG 27UD59P-B. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black