location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27UD59-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27UD59-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087865806
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:00
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 27UD59-B user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68.6 cm (27") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync
  • - 29.5 W
Long product name LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver :
The long product name of LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 4K UHD 3840 x 2160 px, 250 cd/m², 1000:1, 16:9, AMD FreeSync, HDCP 2.2, HDMI, DP, 29.5 W, A
More>>>
LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
The official description of LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boasting stunning 4K and 5K resolution for the finest clarity and detail, LG’s state-of-the-art monitors offer immersive viewing, natural-looking images, a richer, wider color range, high-quality sound, professional-grade features and more.

- Increasingly more content in 4K resolution
- Compatible with HDCP 2.2
- Tail-free with AMD FreeSync ™ technology
- Drive and attack first and in real time
- Full visibility in the darkest corners of the display
- Simple interface with OnScreen Control 2.0

Short summary description LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This short summary of the LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27UD59-B, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Silver

Long summary description LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This is an auto-generated long summary of LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver based on the first three specs of the first five spec groups.

LG 27UD59-B. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 11:58:17
Uk has collected 2 expert reviews for LG 27UD59-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-02 11:58:17
Near the end of 2016 we reviewed a 4K-monitor that proved to be extremely popular, the LG 27UD58. This was not very surprising, as this 27-inch ultra-hd monitor offered an unprecedented price-performance ratio at the time. Whereas direct competitors had p...
Bottom line The LG 27UD58 was and is a popular monitor, and not without reason: LG offers an ips-panel with excellent image quality at a price that competitors cannot match. Reportedly this is because it uses an older panel, but as an end user you do not really notic...
0%
monitornerds.com
Updated:
2019-12-02 11:58:17
The LG 27UD59 is an affordable mixed-use monitor that offers a vibrant IPS panel and tremendous value for both entertainment and work. Competitors are only offering TN based or lower resolution at this price, making the device an attractive upgrad...
Bottom line The LG 27UD59 isn't perfect, but its excellence in key aspects make it an absolute steal at the $300 price range. The in-house IPS panel offers excellent vibrancy and accuracy out of the box making the product suitable for plug and play users. The LG 27UD...
94%
Brand Image Product code Product Stock Price from
LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
(show image)
32GK850G-B 32GK850G-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27GK750F-B LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red LG 27GK750F-B LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red
(show image)
27GK750F-B 27GK750F-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
32UD59-B 32UD59-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black LG 27UD59P-B LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
27UD59P-B 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)