location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG CBV42-B Thin Client 680.4 g Black TERA2321

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBV42-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBV42-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084231444
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:48:42
The date of the most recent change of this product data-sheet in Icecat.
LG CBV42-B user manual (9.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG CBV42-B Thin Client 680.4 g Black TERA2321
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TERA2321
  • - 0.5 GB
  • - Ethernet LAN
Long product name LG CBV42-B Thin Client 680.4 g Black TERA2321 :
The long product name of LG CBV42-B Thin Client 680.4 g Black TERA2321. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zero Client TERA2 (V Series) Cost Effective, Ultra-Secure Desktop Virtualization, Teradici Tera2321 PCoIP Chip, 512MB, 1920 x 1200, DVI-D, DVI-I, USB 2.0 x 6, Black Texture
More>>>
LG CBV42-B Thin Client 680.4 g Black TERA2321:
The official description of LG CBV42-B Thin Client 680.4 g Black TERA2321 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zero Client TERA2 V Series Box Type
- ULTRA SECURE
- ZERO CLIENT FLEXIBILITY
- ECO-FRIENDLY COMPUTING
- LED BACKLIGHT

HIGH PERFORMANCE VIRTUAL COMPUTING
LG’s 19CNV42K-B, 23CAV42K-BL and CBV42-B utilize a Teradici® TERA 2 Chipset and VMware to deliver a powerful and secure virtual computing solution. Compared to a traditional desktop computing system, the V series allows advanced computing with greater security while reducing system building and maintenance costs. LED backlight technology also provides a bright and clear display to facilitate a comfortable computing experience for daily office work and multimedia applications.

The LG Cloud Monitor (Zero Client) combined with a Teradici PCoIP Processor and VMware Software result in an innovative ‘PCoIP Virtual
Computing’ solution.

IPS-Lifelike Color Expression

Lifelike Color

Wide Viewing Angle

Smooth Color Change

vmware READY

Short summary description LG CBV42-B Thin Client 680.4 g Black TERA2321:
This short summary of the LG CBV42-B Thin Client 680.4 g Black TERA2321 data-sheet is auto-generated and uses the product title and the first six key specs.

LG CBV42-B, TERA2321, 0.5 GB, 1920 x 1200 pixels, PCoIP, Black, 6 W

Long summary description LG CBV42-B Thin Client 680.4 g Black TERA2321:
This is an auto-generated long summary of LG CBV42-B Thin Client 680.4 g Black TERA2321 based on the first three specs of the first five spec groups.

LG CBV42-B. Processor model: TERA2321. Internal memory: 0.5 GB. Maximum resolution: 1920 x 1200 pixels. Supported protocols: PCoIP. Product colour: Black

Processor
Processor model
TERA2321
Memory
Internal memory *
0.5 GB
Graphics
Maximum resolution
1920 x 1200 pixels
Network
Ethernet LAN *
Yes
Supported protocols
PCoIP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
DVI-D ports quantity
1
Design
Product colour *
Black
Display
Display included *
No
Power
Power supply
6 W
Power
AC input voltage
100-240 V
Power consumption (typical)
6 W
Certificates
Certification
UL(cUL), FCC-B, CE
Weight & dimensions
Width
190.5 mm
Depth
71.1 mm
Height
144.8 mm
Width (without stand)
185.4 mm
Depth (without stand)
30.5 mm
Height (without stand)
144.8 mm
Weight
680.4 g
Packaging data
Package width
266.7 mm
Package depth
154.9 mm
Package height
198.1 mm
Package weight
1.31 kg
Packaging content
Cables included
AC
Technical details
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)