location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Monkey Temple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monkey Temple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028067 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988231135 show
Category: Toy Playsets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:38
The date of the most recent change of this product data-sheet in Icecat.
Spin Master 6028067 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points PAW Patrol Monkey Temple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Car & racing Recommended age (min): 3 yr(s) Multicolour
  • - Sounding Lighting
  • - Batteries required Number of batteries supported: 3 LR44
More>>>
Short summary description PAW Patrol Monkey Temple:
This short summary of the PAW Patrol Monkey Temple data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Monkey Temple, Car & racing, 3 yr(s), Batteries included, LR44, Multicolour

Long summary description PAW Patrol Monkey Temple:
This is an auto-generated long summary of PAW Patrol Monkey Temple based on the first three specs of the first five spec groups.

PAW Patrol Monkey Temple. Type: Car & racing, Recommended age (min): 3 yr(s), Sounding, Lighting. Battery type: LR44. Batteries included. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Suggested gender
Boy/Girl
Toy figure(s) included
Yes
Number of toy figures
2 pc(s)
Type *
Car & racing
Sounding
Yes
Lighting
Yes
Country of origin
China
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
LR44
Packaging data
Package width
584.2 mm
Package depth
133.4 mm
Package height
404.6 mm
Package weight
2.07 kg
Package type
Closed box
Packaging content
Vehicle included
Yes
Batteries included
Yes
Number of vehicles included
1
Assembly instructions
Yes
Logistics data
Master (outer) case width
592.1 mm
Master (outer) case length
144 mm
Master (outer) case height
424.2 mm
Master (outer) case gross weight
2.54 kg
Master (outer) case net weight
2.07 kg
Master (outer) case volume
40000 cm³
Products per pallet layer
11 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
44 pc(s)
Products per intermodal container (20ft)
402 pc(s)
Products per intermodal container (40ft)
805 pc(s)