location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Ionix Marshall Vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ionix Marshall Vehicle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988207444 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 15:11:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Ionix Marshall Vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Plastic
  • - Recommended age (min): 1 yr(s) Boy
  • - Paw Patrol
  • - Multicolour
Long product name PAW Patrol Ionix Marshall Vehicle :
The long product name of PAW Patrol Ionix Marshall Vehicle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ionix Marshall Vehicle, 1+
More>>>
PAW Patrol Ionix Marshall Vehicle:
The official description of PAW Patrol Ionix Marshall Vehicle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s Marshall to the ruff-ruff rescue! Looks like Chickaletta needs some help. Hop in Marshall’s rescue vehicle and race to the rescue with its real working wheels. Use his medical scanner to check on Chickaletta and make sure she’s ok. The included sticker sheet lets you customize Marshall’s vehicle. Ionix Jr. building blocks help develop fine motor skills and problem solving. Now kids can build their skills one block at a time. Race to the ruff-ruff rescue with the Ionix Jr. Rescue Marshall Set!

Short summary description PAW Patrol Ionix Marshall Vehicle:
This short summary of the PAW Patrol Ionix Marshall Vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Ionix Marshall Vehicle, Paw Patrol, 1 yr(s), Plastic, Multicolour

Long summary description PAW Patrol Ionix Marshall Vehicle:
This is an auto-generated long summary of PAW Patrol Ionix Marshall Vehicle based on the first three specs of the first five spec groups.

PAW Patrol Ionix Marshall Vehicle. Theme: Paw Patrol, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender *
Boy
Theme
Paw Patrol
Weight & dimensions
Weight
800 g
Packaging data
Package width
168.3 mm
Package depth
266.7 mm
Package height
241.3 mm
Package weight
1.06 kg
Package type
Closed box
Quantity per pack
1 pc(s)
Packaging content
Toy figure(s) included
Yes
Number of pieces
9 pc(s)
Number of building blocks
8
Accessories included in set
Building blocks
Packaging content
Sticker sheet
Yes
Logistics data
Master (outer) case width
277.9 mm
Master (outer) case length
182.1 mm
Master (outer) case height
262.1 mm
Master (outer) case gross weight
1.06 kg
Master (outer) case volume
13000 cm³
Master (outer) case net weight
800 g
Master (outer) case GTIN (EAN/UPC)
778988207451
Layers per pallet
6 pc(s)
Products per pallet layer
19 pc(s)
Products per pallet
114 pc(s)
Harmonized System (HS) code
95.03.00.35.00
Products per intermodal container (20ft)
2122 pc(s)
Products per intermodal container (40ft)
4244 pc(s)