location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS607HG20AOEM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203656 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:50:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Approved for use in patient-care vicinities when properly mounted
  • - Complies with UL 1363A specifications
  • - 6 NEMA 5-20R-HG outlets with integrated locking safety covers
  • - 7 ft. cord with NEMA 5-20P-HG plug reaches nearby outlets
  • - Easy to mount on a variety of surfaces, e.g. IV poles
Warranty: Lifetime limited warranty
Long product name Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord :
The long product name of Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
More>>>
Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord:
The official description of Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations in operating rooms and patient-care vicinities.

The PS607HG20AOEM Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-20P-HG hospital-grade plug and six NEMA 5-20R-HG hospital-grade outlets. Integrated locking safety covers protect unused outlets from debris and damage and prevent unauthorized connections.

Two built-in resettable 20A circuit breakers control power to all outlets and protect the power strip against overloads. The switchless design prevents the power strip from being accidentally shut off. The seven-foot power cord provides ample reach to the AC power source.

Mounting tabs and flanges let you install the PS607HG20AOEM on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. The all-metal housing ensures safety and is guaranteed to last a long time in demanding environments.

Power Distribution Anywhere in Any Medical Facility
Ideal for use in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas
For use on IV poles, mobile carts, crash carts and mobile workstations, when properly mounted
120V, 50/60 Hz power strip complies with UL 1363A specifications

Versatile Medical-Grade Solution
6 NEMA 5-20R-HG hospital-grade outlets provide consistent power
7 ft. power cord with NEMA 5-20P-HG hospital-grade plug provides ample reach to the power source
Rugged, all-metal housing for long life in demanding environments

Premium Safety Features
Integrated locking outlet safety covers block access to unused outlets
Dual resettable built-in 20A circuit breakers protect against dangerous overloads
Switchless design prevents accidental shutoff

Ready to Use Right Out of the Box
Built-in mounting tabs and flanges for easy installation on a variety of surfaces

Short summary description Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord:
This short summary of the Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord, 2.1 m, Indoor, NEMA 5–20R, Metal, White, Vietnam

Long summary description Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord:
This is an auto-generated long summary of Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord based on the first three specs of the first five spec groups.

Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord. Cable length: 2.1 m, Placement supported: Indoor, AC outlet types: NEMA 5–20R. AC outlets quantity: 6 AC outlet(s). AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Maximum current: 20 A. Width: 63.5 mm, Depth: 47 mm, Height: 346.2 mm. Package width: 175 mm, Package depth: 103.1 mm, Package height: 371.1 mm

Features
AC outlet types
NEMA 5–20R
Cable length *
2.1 m
Placement supported *
Indoor
On/off switch *
No
Housing material
Metal
Product colour
White
Country of origin
Vietnam
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Maximum current
20 A
Power protection features
Overload
Weight & dimensions
Width
63.5 mm
Depth
47 mm
Weight & dimensions
Height
346.2 mm
Weight
1.62 kg
Packaging data
Package width
175 mm
Package depth
103.1 mm
Package height
371.1 mm
Package weight
1.84 kg
Logistics data
Master (outer) case width
540 mm
Master (outer) case length
374.9 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
19.2 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332203653
Brand Image Product code Product Stock Price from
Tripp Lite Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black Tripp Lite Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black
(show image)
PS222DATAM Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT 32W 2-Outlet Power Strip - 5-15R Outlets, 3 USB Ports, 6 ft. (1.8 m) Cord, Antimicrobial Protection, White Tripp Lite Safe-IT 32W 2-Outlet Power Strip - 5-15R Outlets, 3 USB Ports, 6 ft. (1.8 m) Cord, Antimicrobial Protection, White
(show image)
PS26PD32WCAM Safe-IT 32W 2-Outlet Power Strip - 5-15R Outlets, 3 USB Ports, 6 ft. (1.8 m) Cord, Antimicrobial Protection, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black Tripp Lite Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black
(show image)
PS22POPAM Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White Tripp Lite PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White
(show image)
PS3G15 PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White Tripp Lite PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White
(show image)
PS5F3USB PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White Tripp Lite PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White
(show image)
PS5G15 PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White Tripp Lite PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White
(show image)
PS6B18 PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White
(show image)
PS4B18 PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)