location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PSCLAMP cable clamp White 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSCLAMP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCLAMP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332171894 show
Category:
Objects used to hold cables or wires in place.
Cable Clamps Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:55:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite PSCLAMP cable clamp White 1 pc(s) :
The long product name of Tripp Lite PSCLAMP cable clamp White 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Strip Mounting Clamp
More>>>
Tripp Lite PSCLAMP cable clamp White 1 pc(s):
The official description of Tripp Lite PSCLAMP cable clamp White 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PSCLAMP securely mounts power strips in a variety of applications, including IV pole, bed, crib, etc. The power strip mounting kit includes an optional drip shield, cord management system, and mounting adapters that fit a diameter from 3/4” to 2 1/4”, allowing for power strips to be mounted in those areas where wall outlets are just not practical. The drip shield protects the power strip from liquid, and the cord management system reduces tripping hazards while protecting the unused cord from damage. This unique design, with patent pending, works with all Tripp Lite Medical-Grade Power Strips. Patent pending.

Short summary description Tripp Lite PSCLAMP cable clamp White 1 pc(s):
This short summary of the Tripp Lite PSCLAMP cable clamp White 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PSCLAMP, 1 pc(s)

Long summary description Tripp Lite PSCLAMP cable clamp White 1 pc(s):
This is an auto-generated long summary of Tripp Lite PSCLAMP cable clamp White 1 pc(s) based on the first three specs of the first five spec groups.

Tripp Lite PSCLAMP. Product colour: White. Weight: 1.43 kg. Package width: 221 mm, Package depth: 271.8 mm, Package height: 71.1 mm. Quantity per pack: 1 pc(s). Country of origin: China, Master (outer) case width: 284.5 mm, Master (outer) case length: 436.9 mm

Features
Product colour
White
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332171891
Weight & dimensions
Weight
1.43 kg
Packaging data
Package width
221 mm
Package depth
271.8 mm
Package height
71.1 mm
Package weight
1.04 kg
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Country of origin
China
Master (outer) case width
284.5 mm
Master (outer) case length
436.9 mm
Master (outer) case height
398.8 mm
Master (outer) case gross weight
8.98 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)