location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4SPDX outlet box Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4SPDX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SPDX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332108197 show
Category:
Terminal box for electric wiring or fittings at which the wires terminate for connection to electric fixtures or appliances.
Outlet Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 4SPDX outlet box Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sockets quantity: 4
  • - 2P+T
  • - Material: Metal
  • - Beige
Warranty: Lifetime limited warranty
Long product name Tripp Lite 4SPDX outlet box Beige :
The long product name of Tripp Lite 4SPDX outlet box Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Waber-by-Tripp Lite, 4xNEMA 5-15R, 120V, 15A, 6ft, Beige
More>>>
Tripp Lite 4SPDX outlet box Beige:
The official description of Tripp Lite 4SPDX outlet box Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Waber-by-Tripp Lite 4SPDX Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 4 NEMA 5-15R output receptacles with 1.520-in. center-to-center spacing, 6-foot AC line cord and keyhole mounting for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the 4SPDX ideal for distributing alternate waveform UPS or generator power. Features rugged metal housing, lighted power switch with integrated 15A resettable circuit breaker and attractive beige color scheme.

Short summary description Tripp Lite 4SPDX outlet box Beige:
This short summary of the Tripp Lite 4SPDX outlet box Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4SPDX, 190.5 mm, 38.1 mm, 63.5 mm, 640 g, 50.8 mm, 139.7 mm

Long summary description Tripp Lite 4SPDX outlet box Beige:
This is an auto-generated long summary of Tripp Lite 4SPDX outlet box Beige based on the first three specs of the first five spec groups.

Tripp Lite 4SPDX. Width: 190.5 mm, Height: 38.1 mm, Depth: 63.5 mm. Package width: 50.8 mm, Package depth: 139.7 mm, Package height: 241.3 mm. Country of origin: China, Master (outer) case width: 287 mm, Master (outer) case length: 538.5 mm

Technical details
Type
2P+T
Socket standard
NEMA 5-15
Sockets quantity
4
Product colour *
Beige
Material
Metal
Current
15 A
Voltage
120 V
AC input frequency
50 - 60 Hz
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332108194
Certification
UL1363, cUL
Weight & dimensions
Width
190.5 mm
Height
38.1 mm
Weight & dimensions
Depth
63.5 mm
Weight
640 g
Packaging data
Package width
50.8 mm
Package depth
139.7 mm
Package height
241.3 mm
Package weight
640 g
Logistics data
Country of origin
China
Master (outer) case width
287 mm
Master (outer) case length
538.5 mm
Master (outer) case height
266.7 mm
Master (outer) case gross weight
14.8 kg
Products per master (outer) case
20 pc(s)
Country Distributor
United States 1 distributor(s)