location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDAP350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDAP350-100PES
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - 802.1x RADIUS, SSH, WPA, WPA2
  • - Power over Ethernet (PoE)
Warranty: Access point: NETGEAR Lifetime Warranty
Power supply: 3-year warranty
Long product name NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prosafe Dual Band Wireless-N Access Point WNDAP350
More>>>
NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Speed and Range with Comprehensive Internet Security

- Up to 15x the speed and 10x the coverage of 802.11g networks
- Concurrent operation in 2.4 GHz and 5 GHz radio band for maximum wireless throughput
- Backward compatibility with 802.11a, 802.11g and 802.11b network devices
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support
- Support for 802.3af PoE for optimal placement of access point

Features

- Up to 15x the speed and 10x the coverage of 802.11a, 802.11g networks
- Operation in 5 GHz radio band to avoid interference from 802.11b or 802.11g network devices
- Concurrent operation in 2.4 GHz and 5 GHz radio band
- Backward compatibility with 802.11a, 802.11g and 802.11b network devices
- Integrated 802.3af PoE eliminates extra cables and enables optimal placement of the access point
- Comprehensive SNMP functionality for advanced network management
- Deploy wireless coverage over large areas with point-to-point and point-to-multipoint bridging via Wireless Distribution System (WDS)
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support
- Plenum-rated for safe and convenient placement above drop-down ceilings
- Metal case includes Kensington lock slot for anti-theft
- Internal antennas factory-optimized for maximum RF performance
- Antenna take-offs enable optional accessory antenna attachment for 2.4 GHz operations
- Lifetime hardware warranty

Short summary description NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDAP350, 300 Mbit/s, 2.4, 5 GHz, 10/100/1000Base-T(X), 802.1x RADIUS, SSH, WPA, WPA2, Telnet, 12.8 W

Long summary description NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WNDAP350. Maximum data transfer rate: 300 Mbit/s, Frequency band: 2.4, 5 GHz, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 802.1x RADIUS, SSH, WPA, WPA2. Management protocols: Telnet. Power consumption (typical): 12.8 W, Power requirements: 12V DC, 1A. Antenna connector type: RP-SMA

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Frequency band
2.4, 5 GHz
Cabling technology
10/100/1000Base-T(X)
Security
Security algorithms *
802.1x RADIUS, SSH, WPA, WPA2
MAC address filtering
Yes
Remote Authentication Dial-In User Service (RADIUS)
Yes
Protocols
Management protocols
Telnet
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
Power
Power consumption (typical)
12.8 W
Power requirements
12V DC, 1A
Design
Certification
Yes
Antenna
Antenna connector type
RP-SMA
Performance
Flash memory
16 MB
Internal memory
128 MB
Compatible operating systems
Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, Linux
Minimum system requirements
Internet Explorer 6.0 Mozilla Firefox 1.5
Weight & dimensions
Dimensions (WxDxH)
190 x 124 x 32 mm
Weight
560 g
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11a, IEEE 802.11g, IEEE 802.11b, IEEE 802.3af
Safety
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:38
Uk has collected 4 expert reviews for NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-10-04 00:50:36
After my August review of their WNDAP350, NETGEAR asked for a pow-wow to discuss the results. It seems that they had had manufacturing problems with some of their WNDAP350's that resulted in abnormal (and lower) performance, similar to what my tests...
0%
pcmag.com
Updated:
2011-10-04 00:50:37
Netgear has packed powerful enterprise features into its latest access point for small and mid-sized businesses: the affordable (at $299, direct) ProSafe 802.11n Dual-Band Wireless Access Point (WNDAP350). This impressive AP is a very good choice for S...
Good Excellent performance. Easy set up. Has significant enterprise features. Won't overwhelm a small business user. Superb tech support.
Bad Can't upgrade firmware directly through interface. Slight performance loss as wireless client moves further away at the 2.4-GHz band. User guide does not outline full factory reset options.
Bottom line Netgear's WNDAP350 is just what the SMB needs: a fast, affordable access point that extends wireless coverage and provide enterprise-level capabilities. Buy it now...
80%
smallnetbuilder.com
Updated:
2011-10-04 00:50:38
For some reason, some folks don't like paying for a wireless router when they only want an access point. Or perhaps they think that paying more (and you will pay more) for a "business grade" access point will result in better performance than consume...
Good Eight SSIDs per band, HTTP, HTTPS & SSH command line management, WDS Bridging / Repeating, Can be powered by power wart or 802.3af PoE, Builtin and upgradeable antennas...
Bad No WPS support, Lackluster performance, Optional antenna connectors for 2.4 GHz radio only...
Bottom line Atheros-based dual-band simultaneous N AP with multiple SSID, PoE and command line management...
0%
Brand Image Product code Product Stock Price from
NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)
(show image)
WND930-10000S WND930 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAC120 1000 Mbit/s Black NETGEAR WAC120 1000 Mbit/s Black
(show image)
WAC120-100PES WAC120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 Power over Ethernet (PoE) NETGEAR WNAP210 Power over Ethernet (PoE)
(show image)
WNAP210-200PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)