location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Woezel & Pip Op Weg Naar het Strand Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Woezel & Pip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Op Weg Naar het Strand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81537
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126815373
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Woezel & Pip Op Weg Naar het Strand Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Game of chance Card Game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
More>>>
Short summary description Woezel & Pip Op Weg Naar het Strand Card Game Game of chance:
This short summary of the Woezel & Pip Op Weg Naar het Strand Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Woezel & Pip Op Weg Naar het Strand, Card Game, Game of chance, 3 yr(s)

Long summary description Woezel & Pip Op Weg Naar het Strand Card Game Game of chance:
This is an auto-generated long summary of Woezel & Pip Op Weg Naar het Strand Card Game Game of chance based on the first three specs of the first five spec groups.

Woezel & Pip Op Weg Naar het Strand. Product type: Card Game, Genre: Game of chance, Recommended age (min): 3 yr(s)

Features
Game modes
Multiplayer
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
3 yr(s)
Genre *
Game of chance
Theme
Woezel & Pip
Release date (DD/MM/YYYY)
01.05.2017
Country of origin
Netherlands
Power
Batteries required
No
Packaging data
Package width
180 mm
Package depth
40 mm
Package height
180 mm
Package weight
295 g
Package volume
1296 cm³
Package type
Box
Packaging content
Number of toy figures
4 pc(s)
Game rules included
Yes
Gameboard included
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
344.5 kg
Master (outer) cases per pallet
99 pc(s)
Master (outer) cases per pallet layer
11 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
1188 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
280 mm
Master (outer) case height
200 mm
Products per master (outer) case
12 pc(s)
Master (outer) case volume
15120 cm³
Master (outer) case gross weight
3.48 kg