location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T6644
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T664400 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:43:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T6644
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Yellow
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T6644 :
The long product name of Epson T6644. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T6644 Yellow Ink Bottle 70ml
More>>>
Epson T6644:
The official description of Epson T6644 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson's new Ink Tank replacement ink bottles offer thousands of vivid prints at an ultra low cost, while delivering uncompromised quality. Ideal for everyday printing, these ultra high-capacity inks go longer between refills for unbeatable convenience.

Short summary description Epson T6644:
This short summary of the Epson T6644 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T6644, Yellow, Epson, 70 ml, 1 pc(s)

Long summary description Epson T6644:
This is an auto-generated long summary of Epson T6644 based on the first three specs of the first five spec groups.

Epson T6644. Printing colours: Yellow, Brand compatibility: Epson, Capacity: 70 ml. Quantity per pack: 1 pc(s)

Features
Printing colours *
Yellow
Brand compatibility *
Epson
Features
Capacity
70 ml
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Italia 1 distributor(s)