Epson logo

Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134205
Info modified on:
14 Mar 2024, 19:27:01
Long product name Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:

Colour, Inkjet, 4800 x 1200 DPI, A3+, Wi-Fi, Black

Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:

Hassle-free, reliable and ultra-low cost printing is made possible with this 4-in-1 model. Its high-capacity ink tank delivers an incredibly low cost per page, and refills are few and far between. Its Wi-Fi and Ethernet capabilities provide the flexibility to create a set-up that works for your office. It also boasts A4 and A3 double-sided printing, high-quality scans and high-capacity copying.

Say goodbye to cartridges

This integrated ink tank system delivers cost-effective A4 and A3 prints. Refilling using individual ink bottles is quick and easy thanks to fast ink top-up technology, clearly labelled bottles and drip-free nozzles.

Reduce costs by up to 90%1

Saving up to 90%1 on printing costs, the L1455 can print up to 10,500 pages2 from the initial two sets of genuine inks included in the box.

Save resources & time

With no effort, you can halve your paper usage with double-sided A3 and A4 printing. It is fast too, producing A4 pages at 18ppm3. Its multi-copy feature also allows you to make up to 99 copies of a page in one go.

Boost productivity

There’s no need to be deskbound; printing from smartphones and tablets is simple with Wi-Fi connectivity and Epson Connect4. It’s easy to work smarter too, with the 30-page automatic document feeder (ADF). And with the 1,200 dpi scanner, you can be sure it will deliver great quality scans every time.

Quality results every time

Our ink tank system has been purpose-built to work with our genuine inks to offer a dependable solution for your office. It delivers quick drying, smudge free and consistent results, by utilising Epson's Micro Piezo technology and Epson genuine dye ink for colour, and pigment ink for black. It also boasts a one-year or 80,000 page manufacturer's warranty for added peace of mind.

Short summary description Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:

Epson EcoTank L1455, Inkjet, Colour printing, 4800 x 1200 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:

Epson EcoTank L1455. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.