Epson logo

Epson EcoTank ET-14000 inkjet printer Colour 5760 x 1440 DPI A3

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229747
Info modified on:
28 Dec 2023, 14:07:08
Short summary description Epson EcoTank ET-14000 inkjet printer Colour 5760 x 1440 DPI A3:

Epson EcoTank ET-14000, Colour, 5760 x 1440 DPI, 1, A3, 30 ppm, Black

Long summary description Epson EcoTank ET-14000 inkjet printer Colour 5760 x 1440 DPI A3:

Epson EcoTank ET-14000. Colour, Number of print cartridges: 1. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.