location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 1U USB Rack-Mount Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8007A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780178533 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-0-0 (Three year parts)
Long product name HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge :
The long product name of HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks 1U USB Rack-Mount Kit
More>>>
Short summary description HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks 1U USB Rack-Mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks 1U USB Rack-Mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Brand Image Product code Product Stock Price from
HPE

HPE DAT 72 USB External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
DW027A#ABB DAT 72 USB External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U SAS Cable/Tray Option Kit Storage array Tape Cartridge HP 1U SAS Cable/Tray Option Kit Storage array Tape Cartridge
(show image)
AE463B 1U SAS Cable/Tray Option Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP RDX1000 Storage drive RDX cartridge HP RDX1000 Storage drive RDX cartridge
(show image)
BV847A RDX1000 0.00
(excl. VAT)
0 (incl. VAT)
HP RDX1000 External Removable Disk Backup System HP RDX1000 External Removable Disk Backup System
(show image)
BV849A#AC3 RDX1000 External Removable Disk Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB
(show image)
BV849A StorageWorks RDX1000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB
(show image)
BV847A RDX1000 0.00
(excl. VAT)
0 (incl. VAT)
HP RDX160 Internal Removable Disk Backup System HP RDX160 Internal Removable Disk Backup System
(show image)
AJ765A#AC3 RDX160 Internal Removable Disk Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 320 USB Internal Tape Drive HP DAT 320 USB Internal Tape Drive
(show image)
AJ825A DAT 320 USB Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB
(show image)
AJ825A AJ825A 0.00
(excl. VAT)
0 (incl. VAT)