location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ825A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ825A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - USB 2.0
  • - Data storage type: DAT 2:1 5.25"
  • - Native capacity: 160 GB Compressed capacity: 320 GB
Long product name HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB :
The long product name of HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DAT 320 USB tape drive, 160 GB native capacity, carbon
More>>>
Short summary description HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB:
This short summary of the HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ825A, Storage drive, Tape Cartridge, USB 2.0, 2:1, DAT, 5.25"

Long summary description HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB:
This is an auto-generated long summary of HPE AJ825A backup storage device Storage drive Tape Cartridge DAT 160 GB based on the first three specs of the first five spec groups.

HPE AJ825A. Product type: Storage drive, Media type: Tape Cartridge, Interface: USB 2.0. Native capacity: 160 GB, Compressed capacity: 320 GB, Drive device, buffer size: 64 MB. Supported data transfer rates: 12 MBps (Native)/24 MBps (Compressed) - 43.20 GBph (Native Backup)/86.40 GBph (Compressed Backup), Data transfer rate: 86.4 Gbit/s. Size (imperial): 59.7 cm (23.5"), Weight: 1.95 kg. Dimensions (WxDxH): 59.69 x 58.42 x 40.64 mm, Host interface: USB 2.0, Dimensions (W x D x H) (imperial): 596.9 x 584.2 x 406.4 mm (23.5 x 23 x 16")

Brand Image Product code Product Stock Price from
HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007B StoreEver 1U USB Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE A8007B backup storage device Storage array Tape Cartridge
(show image)
A8007B A8007B 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)