location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RDX1000 Storage drive RDX cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDX1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV847A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:45:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP RDX1000 Storage drive RDX cartridge :
The long product name of HP RDX1000 Storage drive RDX cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP RDX1000 Internal Removable Disk Backup System
More>>>
HP RDX1000 Storage drive RDX cartridge:
The official description of HP RDX1000 Storage drive RDX cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need a simple, inexpensive and reliable way to protect the data and systems critical to your small business?

The HP RDX Removable Disk Backup System delivers an easy-to-use, affordable and rugged data protection solution for workstations and servers. Backups are simple and pain-free with drag and drop file access. Protect your entire system with the "hands-free" HP RDX Continuous Data Protection Software. Reduce cost of ownership with long lasting removable disk cartridges and a forward and backward compatible docking station that does not require a costly upgrade for future, higher capacity cartridges. The RDX Removable Disk Backup System offers fast disk-based performance with the ability to store 160 GB, 320 GB, 500 GB or 1 TB of data on a single removable disk cartridge at speeds of up to 108 GB/hr. Portable, durable and rugged removable disk cartridges simply and securely store your backups off site for complete data protection and peace of mind.

The Simple Way to Protect your Business Data

• The HP RDX Removable Disk Backup System drag and drop file access makes backup as simple and convenient as the click of a mouse. For a hands-free backup experience use the HP RDX Continuous Data Protection Software designed for ease-of-use and complete workstation and server backup protection.


Reduces Total Cost of Protecting your Business Data

• Lower on-going media and upgrade costs with disk cartridges designed for long usage life.


Simply and Securely Store Backups Off-site for Complete Data Protection

• Rugged, portable and durable removable disk cartridges enable business critical backup data to be simply and securely taken off-site for disaster recovery, archive or data transfer.


Flexibility to Suit most Small Business Environments

• Compatibility with range of hardware and software. Suits almost every small business operating environment. (Visit HP Backup Compatibility for the latest information)

Short summary description HP RDX1000 Storage drive RDX cartridge:
This short summary of the HP RDX1000 Storage drive RDX cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP RDX1000, Storage drive, RDX cartridge, Black, 1.59 kg, Horizontal

Long summary description HP RDX1000 Storage drive RDX cartridge:
This is an auto-generated long summary of HP RDX1000 Storage drive RDX cartridge based on the first three specs of the first five spec groups.

HP RDX1000. Product type: Storage drive, Media type: RDX cartridge. Product colour: Black. Weight: 1.59 kg. Mounting: Horizontal

Performance
Product type *
Storage drive
Media type *
RDX cartridge
Internal *
Yes
Features
Product colour
Black
Weight & dimensions
Weight
1.59 kg
Other features
Mounting
Horizontal
Brand Image Product code Product Stock Price from
HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007B StoreEver 1U USB Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE A8007B backup storage device Storage array Tape Cartridge
(show image)
A8007B A8007B 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks RDX320 Removable Disk Backup System DL Server Module HP StorageWorks RDX320 Removable Disk Backup System DL Server Module
(show image)
AP725A StorageWorks RDX320 Removable Disk Backup System DL Server Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AP725A backup storage device Storage drive RDX cartridge RDX 320 GB
(show image)
AP725A AP725A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)