location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UEH4002A AV extender AV transmitter & receiver Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UEH4002A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UEH4002A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0881317514738 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:47:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UEH4002A user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UEH4002A AV extender AV transmitter & receiver Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends USB transmission distance up to 100 m
  • - Supports all USB 2.0 devices up to 480 Mbps
  • - ExtremeUSB® – supports transparent USB 2.0 signals and true plug-and-play (no software or drivers required)
  • - Fully compliant with USB Electrical and Timing
  • - Works with all major operating systems: Windows®, OS X®, and Linux®
Long product name ATEN UEH4002A AV extender AV transmitter & receiver Black, White :
The long product name of ATEN UEH4002A AV extender AV transmitter & receiver Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 CAT 5 Extender
More>>>
ATEN UEH4002A AV extender AV transmitter & receiver Black, White:
The official description of ATEN UEH4002A AV extender AV transmitter & receiver Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UEH4002A 4-port USB 2.0 CAT 5 Extender incorporates patented ExtremeUSB® technology that enables users to extend beyond the standard 5 meter cable limit for USB peripheral devices.

The UEH4002A provides a durable, high quality connection that harnesses the full capability of the USB 2.0 standard, to ensure reliable data communication. A true plug-and-play solution, the UEH4002A is compatible with all leading operating systems, and supports all USB peripherals such as flash drives, keyboards, mice, webcams and interactive whiteboards across a dedicated CAT 5e connection. An integrated four port hub allows for extension of up to four USB devices without the need for an additional hub.

Short summary description ATEN UEH4002A AV extender AV transmitter & receiver Black, White:
This short summary of the ATEN UEH4002A AV extender AV transmitter & receiver Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UEH4002A, AV transmitter & receiver, 100 m, Wired, Black, White

Long summary description ATEN UEH4002A AV extender AV transmitter & receiver Black, White:
This is an auto-generated long summary of ATEN UEH4002A AV extender AV transmitter & receiver Black, White based on the first three specs of the first five spec groups.

ATEN UEH4002A. Type: AV transmitter & receiver, Cable types supported: Cat5e, Maximum transfer distance: 100 m. Connectivity technology: Wired. Receiver dimensions (WxDxH): 100 x 76 x 26 mm, Receiver weight: 190 g, Transmitter dimensions (WxDxH): 100 x 76 x 26 mm. Cables included: USB

Features
Type *
AV transmitter & receiver
Cable types supported
Cat5e
Maximum transfer distance
100 m
LED indicators
Yes
Plug and Play
Yes
Product colour
Black, White
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
USB ports quantity
5
USB version
2.0
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
100 x 76 x 26 mm
Receiver weight
190 g
Transmitter dimensions (WxDxH)
100 x 76 x 26 mm
Transmitter weight
190 g
Packaging content
AC adapter included
Yes
Cables included
USB
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
Danmark 1 distributor(s)
United States 1 distributor(s)