location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1794 KVM switch Rack mounting Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1794
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1794 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792100260 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1794 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1794 KVM switch Rack mounting Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-port HDMI USB 2.0 KVMP™ Switch
  • - One USB console controls four HDMI-interface computers and two additional USB devices
  • - 2-port USB 2.0 hub built in; fully compliant with the USB 2.0 specification
  • - Independent switching of KVM, USB peripheral, and audio focus via front panel pushbuttons and hotkeys
  • - HDMI digital monitor support - fully compliant with HDMI; also HDCP compliant
  • - Dolby True HD and DTS HD Master Audio support
  • - Superior video quality - supports 480i, 480p, 720p, 1080i, and 1080p(HDTV)/1920 x 1200(DVI)
  • - Power on detection - If one of the computers is powered off, the CS1794 will automatically switch to the next powered-on computer
  • - Supports widescreen resolutions
  • - Multiplatform support - Windows, Linux,and Mac
  • - Console mouse port emulation/bypass feature supports most mouse driver and multifunction mice
  • - Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • - Complete keyboard emulation for error-free booting
  • - Mac keyboard support and emulation*
  • - Auto Scan Mode for monitoring all computers and HDMI devices
  • - Firmware Upgradable
  • - * 1. PC keyboard combinations emulate Mac Keyboards
  • - 2. Mac keyboards only work with their own computers
Long product name ATEN CS1794 KVM switch Rack mounting Black, Stainless steel :
The long product name of ATEN CS1794 KVM switch Rack mounting Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB HDMI/Audio KVMP™ Switch
More>>>
ATEN CS1794 KVM switch Rack mounting Black, Stainless steel:
The official description of ATEN CS1794 KVM switch Rack mounting Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the unique design and innovative features, the CS1794 USB 2.0 HDMI KVMP™ Switch provides both style and functionality for today's multimedia SOHO environment.

Combining a 4-port switch with a 2-port USB 2.0 hub, the CS1794 provides seamless HDMI signal switching between 4 PCs or other HDMI-enabled devices, such as gaming consoles, and allows users to share USB peripherals from a single console. The CS1794 provides enhanced independent switching via front panel pushbuttons and keyboard hotkeys, and features Video DynaSync™ technology to ensure that HDMI display resolution is always optimized. With integrated digital audio, the CS1794 also allows users to experience high-definition sound, such as Dolby True HD and DTS HD Master Audio.

Ideal for multimedia applications in the office, the CS1794 offers the ultimate in space-saving, streamlined KVM technology for the desktop.

Short summary description ATEN CS1794 KVM switch Rack mounting Black, Stainless steel:
This short summary of the ATEN CS1794 KVM switch Rack mounting Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1794, 1920 x 1200 pixels, WUXGA, Rack mounting, 4.8 W, 1U, Black, Stainless steel

Long summary description ATEN CS1794 KVM switch Rack mounting Black, Stainless steel:
This is an auto-generated long summary of ATEN CS1794 KVM switch Rack mounting Black, Stainless steel based on the first three specs of the first five spec groups.

ATEN CS1794. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Scan interval: 1,99 s. Product colour: Black, Stainless steel, Rack capacity: 1U, Housing material: Metal, Plastic. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 4.8 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
5
Console ports *
3.5mm headphone, 3.5mm mic, HDMI, USB A
Console USB ports quantity
2
USB 2.0 ports quantity
4
USB connector type
USB Type-A, USB Type-B
Audio connections
Yes
Headphone outputs
6
Number of microphone inputs
6
DC-in jack
Yes
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Scan interval
1, 99 s
HDCP
Yes
Power on detection
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black, Stainless steel
Housing material
Metal, Plastic
LED indicators
Yes
Push button
Yes
Design
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
No
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
4.8 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
262.3 mm
Depth
76.8 mm
Height
44 mm
Weight
530 g
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN 2-Port USB HDMI KVM Switch with Audio ATEN 2-Port USB HDMI KVM Switch with Audio
(show image)
CS692-AT 2-Port USB HDMI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1208A KVM switch Rack mounting ATEN ACS1208A KVM switch Rack mounting
(show image)
ACS1208A ACS1208A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM0264 KVM switch Black ATEN CM0264 KVM switch Black
(show image)
CM0264 CM0264 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)