location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UCE32100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UCE32100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792010569 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 07:14:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN UCE32100 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UCE32100 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - True USB 2.0 transparent extension over CAT 5 cabling up to 100 meters
  • - Supports all USB 2.0 devices up to 480Mbps
  • - USB Lossless – Higher compatibility of remote USB devices
  • - An integrated four port hub allows for extension of up to four USB devices without the need for an additional hub
  • - Power supply for remote unit to ensure power delivery to multiple devices at once
  • - Compact size with wall mounting and din rail included for flexible installation
  • - DC jack lock kit included to ensure durable power adapter connection
  • - Supports Windows®, OS X®, and Linux®
  • - Plug-and-play
Long product name ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s :
The long product name of ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-port USB 2.0 CAT 5 Extender (100m)
More>>>
ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s:
The official description of ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UCE32100 is a 4-port USB 2.0 CAT 5 Extender is a two-unit device that serves as a Transmitter and a Receiver. It provides a durable, high quality connection that harnesses the full capability of the USB 2.0 standard, to ensure reliable data communication.

The UCE32100 can extend the USB transmission distance of up to 100 meters from your computer via a Cat 5 Ethernet cable. The power supply at the receiver UCE32100 unit helps provide sufficient power to any type of USB device, such as POS, flash drives, webcams, scanners, or printers, etc.

A true plug-and-play solution, the UCE32100 is compatible with all leading operating systems. With its durable metal housing, this high-quality USB extender provides a fast and flexible solution for industrial applications. In addition, the compact size with wall mounting and din rail included enables space-saving installation.

Short summary description ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s:
This short summary of the ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UCE32100, 79 mm, 101.5 mm, 24.4 mm, 210 g, 0 - 50 °C, -20 - 70 °C

Long summary description ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s:
This is an auto-generated long summary of ATEN UCE32100 console extender Console transmitter & receiver 25 Mbit/s based on the first three specs of the first five spec groups.

ATEN UCE32100. Width: 79 mm, Depth: 101.5 mm, Height: 24.4 mm. Cables included: AC, USB. Power source type: DC, Input voltage: 5 V

Technical details
Type *
Console transmitter & receiver
Data transfer rate
25 Mbit/s
Ethernet LAN
Yes
Maximum transfer distance
100 m
Product colour
Black
Housing material
Metal
LED indicators
Yes
Cable types supported
Cat5
Ports & interfaces
USB 2.0 Type-A ports quantity
4
USB 2.0 Type-B ports quantity
1
RJ-45 ports quantity
1
Weight & dimensions
Width
79 mm
Depth
101.5 mm
Weight & dimensions
Height
24.4 mm
Weight
210 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
Cables included
AC, USB
Mounting kit
Yes
Manual
Yes
AC adapter included
Yes
Power
Power source type
DC
Input voltage
5 V
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Danmark 1 distributor(s)
United States 1 distributor(s)