location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX711de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24T0269
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646646512 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:03
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 24T0269 user manual (15.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 66 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 43.3 kg
Long product name Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm :
The long product name of Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10" Touch, Mono Laser MFP, Print/Copy/Scan/Fax, 1200x1200 dpi, Ethernet, USB Type B, 2x USB 2.0 Type A, 1024MB, 925W
More>>>
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm:
The official description of Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More Versatility. More Solutions. More Capacity.

The Lexmark MX711de MFP with a customizable e-Task touch screen provides print, copy, fax, scan and email functions. Included are 650 sheets of standard input and 1GB of standard memory.

Get Work Done Quickly

Enjoy print and copy speeds up to 70 pages per minute, plus produce your first page in as little as 4 seconds and rapidly scan a 2-sided document in a single pass.

Faster Processing

Improve your print, scan and copy speeds by taking advantage of up to 3 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Reliable Performance

Easily print up to 75,000 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Keep Jobs Moving

With a maximum input capacity of up to 3,300 sheets and an extra high yield toner cartridge, you won’t have to add paper or change cartridges as often.

Smart and Easy to Use

A vibrant 10-inch class color touch screen provides access to pre-installed productivity solutions.

Short summary description Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm:
This short summary of the Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX711de, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm:
This is an auto-generated long summary of Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm based on the first three specs of the first five spec groups.

Lexmark MX711de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
66 ppm
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
4 s
Print margins (top, bottom, right, left)
4.2 mm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
66 cpm
Duplex copy speed (black, US Letter)
40 ppm
Time to first copy (black, normal)
4 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution (black)
600 x 600 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Maximum scan area
215 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, PC, USB
Scan speed (colour)
66 ppm
Scan speed (black)
66 ppm
Duplex scan speed (colour)
132 ppm
Duplex scan speed (black)
132 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 100000 pages per month
Maximum duty cycle *
350000 pages per month
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Auto document feeder (ADF) output capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
3300 sheets
Maximum output capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
3
Number of expansion slots
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Network
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), Secure IP (Port 96xx), FTP, TFTP, ThinPrint .print integration, IPP 1.0/1.1/2.0, Microsoft Web Services WSD, Pull Printing
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
3072 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Processor cores
2
Sound pressure level (printing)
58 dB
Sound pressure level (duplex printing)
58 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
57 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
25.4 cm (10")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
0.7 W
Power consumption (printing)
925 W
Power consumption (copying)
960 W
Power consumption (scanning)
130 W
Power consumption (ready)
80 W
Power consumption (sleep)
2.9 W
Energy Star Typical Electricity Consumption (TEC)
7.5 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows RT 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 5.0, Debian 6.0, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Linpus Linux 9.6, Linux Mint 10, Linux Mint 11, Linux Mint 12, Linux Mint 13, Linux Mint 9, PCLinuxOS 2011, Red Flag Desktop 6.0, Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise Desktop 11, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2
Server operating systems supported
SUSE Linux Enterprise Server, SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 11, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Novell Distributed Print Services (NDPS), Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 9 SPARC
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Certificates
Certification
ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA/CDRH, UL 60950-1, FCC Class A, cUL CAN/CSA-C22.2 60950-1, NOM, MET-I, IEC 60825-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CCD-035, CE DoC (EN 62301 Class A, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class A, EuP, EN 55024, UL), EFTA (CE), CISPR 22 Class A, KCC, CCC, CECP, CEL, A-tick DoC, C-tick CoC, UL-AR, KC mark, UL GS mark, ISO 532B, ECMA-370, TED, GOST-R, SII, TER, Bel GISS
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
548.6 mm
Depth
579.1 mm
Height
726.4 mm
Weight
43.3 kg
Packaging data
Package width
735.1 mm
Package depth
700 mm
Package height
1017 mm
Package weight
57.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
25000 pages
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Safety sheet
Yes
Finishing option
No
Software CD
Yes
Documentation CD
Yes
Brand Image Product code Product Stock Price from
Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm
(show image)
42K0187 CX820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
40C1555 CX725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm
(show image)
24T0268 MX710de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4669 MX511de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm
(show image)
35S4666 MX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
35S4671 MX611de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4668 MX510de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm
(show image)
35S4667 MX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28D0229 CX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm
(show image)
28C0182 CX310dn 0.00
(excl. VAT)
0 (incl. VAT)