location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX410de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S4667
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 800 MHz
  • - 20 kg
Warranty: 4 Years
Long product name Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm :
The long product name of Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono, Duplex, 40 ppm (Letter, Black), 1200 x 1200 dpi, 300-sheet In, Gigabit Ethernet, USB 2.0, CPU 800MHz, 512MB, 4.3" e-Task Touch Screen
More>>>
Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm:
The official description of Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility. Compact Design.
The Lexmark MX410de MFP with print, copy, email, fax and scan functions prints up to 40 ppm. Included are 2-sided printing and 300 sheets of input.

Faster Processing
Improve your print, scan and copy speeds by taking advantage of up to 2.5 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Reliable Performance
Easily print up to 10,000 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Get Work Done Quickly.
Enjoy print speeds up to 40 pages per minute, plus print or copy your first page in as little as 6.5 seconds.

Smart and Easy to Use
A 4.3-inch color touch screen provides access to preinstalled productivity solutions and operates through smart and intuitive navigation.

Front USB Port
Print without a PC using our convenient USB port that lets you walk up, preview and print PDFs and many other file formats.

Short summary description Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX410de, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Lexmark MX410de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
6.5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal, US Letter)
40 cpm
Time to first copy (black, normal)
6.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Image
Scan speed (colour)
20 ppm
Scan speed (black)
43 ppm
Duplex scan speed (colour)
8 ppm
Duplex scan speed (black)
19 ppm
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
750 - 10000 pages per month
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PDF 1.7, PPDS, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv4)
TCP/IP IPV4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, TCP, UDP
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP BOOTP, RARP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger
Security features
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP BOOTP, RARP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger
Network printing methods
LPR/LPD Direct IP (Port 9100) Enhanced IP (Port 9400) FTP, TFTP ThinPrint .print integration IPP 1.0, 1.1, 2.0
Authentication method
802.1x
Performance
Maximum internal memory
2560 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
53 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
55 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
560 W
Power consumption (copying)
580 W
Power consumption (scanning)
25 W
Power consumption (ready)
10 W
Power consumption (standby)
3.2 W
Power consumption (sleep)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
2 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 14, Fedora 15, Fedora 18, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 14.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Certificates
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
398.7 mm
Depth
472.4 mm
Height
467.4 mm
Weight
20 kg
Packaging data
Package width
485 mm
Package depth
550 mm
Package height
570 mm
Package weight
23 kg
Other features
Finishing option
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:12:35
Uk has collected 4 expert reviews for Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2018-01-20 02:12:35
The MX410de is one of Lexmark's latest line of printers. It's a monochrome all-in-one that's being advertised as fast and versatile, with a slew of pre-installed productivity solutions. Designed for...
Good Ethernet, Duplex, Big, responsive, enjoyable touchscreen, Fast printing, Can be controlled with a smartphone or tablet, Low cost per page with the highcapacity toner, Supports several printer languages (including PCL and PostScript), Customisable shortcut...
Bad Slow to print immediately after being turned on, No WiFi, Consumes too much energy on standby...
Bottom line Comfortable, fast, versatile: that's how we would describe this all-in-one printer. It has tons of features with practical, well thought-out productivity solutions. It's a good choice for anyone who's looking for a fast and efficient printer but doesn't n...
80%
Brand Image Product code Product Stock Price from
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
40C1555 CX725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm
(show image)
24T0268 MX710de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
(show image)
24T0269 MX711de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4669 MX511de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm
(show image)
35S4666 MX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
35S4671 MX611de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4668 MX510de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28D0229 CX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm
(show image)
28C0182 CX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
(show image)
24T7847 MX711de 0.00
(excl. VAT)
0 (incl. VAT)