location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX611de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S4671
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646640923 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 35S4671 user manual (11.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 47 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 23.6 kg
Long product name Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm :
The long product name of Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7" Touch, Mono Laser MFP, Print/Copy/Scan/Fax, 1200x1200 dpi, Ethernet, USB Type B, 2x USB 2.0 Type A, 1024MB, 640W
More>>>
Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm:
The official description of Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accomplish More Work. Automate Manual Tasks.

The Lexmark MX611de MFP with print, copy, fax, email and scan functions prints up to 50 ppm. Included are 2-sided printing and 650 sheets of input.

Faster Processing

Improve your print, scan and copy speeds by taking advantage of up to 3 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Keep Jobs Moving

With a maximum input capacity of up to 2,300 sheets and an ultra high yield toner cartridge, you won’t have to add paper or change cartridges as often.

Get Work Done Quickly

Enjoy print speeds up to 50 pages per minute, plus print or copy your first page in as little as 6.5 seconds.

Smart and Easy to Use

A vibrant 7-inch color touch screen provides access to preinstalled productivity solutions and lets you operate the system through smart and intuitive navigation.

Work Smarter Not Harder

If you can use a mobile phone application, you can use our pre-loaded solutions. Touch the screen and access shortcuts that let you scan, print or send faxes, emails and other business-critical documents fast.

Multi-page copies are easy

Print, collate and staple multiple copies of your documents automatically, and save time with the optional inline staple finisher.

Short summary description Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm:
This short summary of the Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX611de, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm:
This is an auto-generated long summary of Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm based on the first three specs of the first five spec groups.

Lexmark MX611de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:28:45
Uk has collected 3 expert reviews for Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2018-06-01 08:28:45
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
Brand Image Product code Product Stock Price from
Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm
(show image)
42K0187 CX820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
40C1555 CX725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm
(show image)
24T0268 MX710de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
(show image)
24T0269 MX711de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4669 MX511de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm
(show image)
35S4666 MX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4668 MX510de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm
(show image)
35S4667 MX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28D0229 CX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm
(show image)
28C0182 CX310dn 0.00
(excl. VAT)
0 (incl. VAT)