location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE-RMK1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264644986 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:33
The date of the most recent change of this product data-sheet in Icecat.
ATEN VE-RMK1U user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The design of standard 1U fits in to rack space neatly
  • - Fixed stand allows extenders to be safely installed on the rack
  • - Allows easy cabling and maintenance
  • - Provides flexible rack mounting for 1 to 4 extenders
Long product name ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders :
The long product name of ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Video Extender Rack Mount Kit
More>>>
ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders:
The official description of ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN’s Video Extender Rack Mount Kit offers a range of flexible mounting solutions for installing ATEN video extenders and KVM extenders in a rack. Users can choose from three VE-RMK rack mount kits (1U, 2U, and 3U) to match the extender type that is being installed for a well-organized and easy-to-maintain setup.

Short summary description ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders:
This short summary of the ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders, Mounting plate, Black, 1U, CS72D, CS72E, CS74D, CS74E, CE611, KE8900ST, KE9900ST, CE920, CE920L, CE920R, CE820, CE820L,..., 482.4 mm, 43.9 mm

Long summary description ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders:
This is an auto-generated long summary of ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders based on the first three specs of the first five spec groups.

ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 4 extenders. Type: Mounting plate, Product colour: Black, Rack capacity: 1U. Width: 482.4 mm, Depth: 43.9 mm, Height: 146 mm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 530 mm. Master (outer) case net weight: 1.43 kg, Master (outer) case width: 247 mm, Master (outer) case length: 556 mm

Features
Type *
Mounting plate
Product colour *
Black
Rack capacity
1U
Compatibility
CS72D, CS72E, CS74D, CS74E, CE611, KE8900ST, KE9900ST, CE920, CE920L, CE920R, CE820, CE820L, CE820R, CE624, CE620, KE6900ST, CE100, CE250A, CE350, CE370, CE600, CE602, CE604, CE610, CE700A, CE750, CE750A, CE770, CE790, CE800B, CE924, KE8900SR, CN8000, KA8270, KA8278, KA8280, KA8288, CN8000A, VE8900R, VE8900T, VE8950R, VE8950T, VE8952R, VE8952T, VE66DTH, VE8900R, VE8900T, VE8950R, VE8950T, VE8952R, VE8952T, VE66DTH, VC1280, VE3912T, VE2812R, VE883, VE813A, VE811, VE811R, VE811T, VE1812, VE901, VB802, VE150A, VE170, VE172R, VE500, VE560, VE601, VE602, VE800A, VE801, VE802, VE803, VE812, VE813, VE814, VE882, VE892, VE883R, VE883T, VE2812AT, VE814A, VE814AR, VE814AT, VE816R, VE2812T, VE300, VE600A, VE810, VE3912T, VE2812R, VE883, VE813A, VE811, VE811R, VE811T, VE1812, VE901, VB802, VE150A, VE170, VE172R, VE500, VE560, VE601, VE602, VE800A, VE801, VE802, VE803, VE812, VE813, VE814, VE882, VE892, VE883R, VE883T, VE2812AT, VE814A, VE814AR, VE814AT, VE816R, VE2812T, VE300, VE600A, VE810, VS481C, VS481A, VS481B
Weight & dimensions
Width
482.4 mm
Weight & dimensions
Depth
43.9 mm
Height
146 mm
Weight
715 g
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
530 mm
Package height
65 mm
Package weight
1.91 kg
Packaging content
Mounting kit
Yes
Screws included
Yes
Logistics data
Master (outer) case net weight
1.43 kg
Master (outer) case width
247 mm
Master (outer) case length
556 mm
Master (outer) case height
153 mm
Master (outer) case gross weight
4.25 kg
Products per master (outer) case
2 pc(s)
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders
(show image)
VE-RMK3U Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders 0.00
(excl. VAT)
0 (incl. VAT)
ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders
(show image)
VE-RMK2U Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)