location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE500 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE500
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 14:45:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE500 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses Cat 5e cable to connect the Transmitter and Receiver
  • - Deskew Function (VE500RQ) - automatically synchronizes the time delay of RGB signals to compensate for distance
  • - Long Distance Transmission up to 300 m
  • - Superior video quality
  • - • VE500R: 1920x1200 @60Hz (30 m); 1600x1200 @60Hz (150 m)
  • - • VE500RQ: 1920x1200 @60Hz (150 m); 1280x1024 @60Hz (300 m)
  • - Superior audio quality - balanced audio provides flawless long-distance transmission
  • - Adjustable gain control - manually adjust signal strength to compensate for distance
  • - Supports one local and one remote displays
  • - Provides RS-232 channel
  • - Supports wide screen
  • - Rack Mountable
Long product name ATEN VE500 not categorized :
The long product name of ATEN VE500 not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio/RS-232 Cat 5 Extender with Auto Compensation (1280 x 1024@300m (RQ))
More>>>
ATEN VE500 not categorized:
The official description of ATEN VE500 not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE500 A/V Over Cat 5 Extender is exclusively designed to integrate seamlessly with the ATEN VM0808T/VM1616T Matrix Switch. The VE500 allows you to extend the distance between a source device and video display up to 150 m with a resolution of 1600 x 1200 (VE500R), or up to 300m with a resolution of 1280 x 1024 (VE500RQ).

Short summary description ATEN VE500 not categorized:
This short summary of the ATEN VE500 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE500

Long summary description ATEN VE500 not categorized:
This is an auto-generated long summary of ATEN VE500 not categorized based on the first three specs of the first five spec groups.

ATEN VE500