location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN SN3001P console server RS-232

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN3001P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN3001P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792012853 show
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN SN3001P user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN SN3001P console server RS-232
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial-to-Ethernet Connectivity
  • - 1 RS-232 serial port for secured serial data over Ethernet transmission
  • - Secured operation modes – Secure Real COM, Secure TCP Server / Client, Secure Serial Tunneling Server / Client, Console Management (SSH), and Console Management Direct (SSH)
  • - Standard operation modes – Real COM, TCP Server / Client, Serial Tunneling Server / Client, UDP, Console Management (Telnet), and Console Management Direct (Telnet)
  • - Real COM, Real TTY, and Fixed TTY drivers for Windows, Linux, and UNIX
  • - Convenient console management access via Java viewer (SSH/Telnet) or third-party clients such as PuTTY
  • - Easy console port access via Java viewer and Sun Solaris ready ("break-safe")
  • - Multiple users can simultaneously access the same port – up to 16 connections per port
  • - Hardware
  • - Redundant power input (power jack and terminal block) for fail-safe power
  • - IEEE 802.3af-compliant PoE PD (powered device) equipment
  • - Surge protection for serial, Ethernet, and power
  • - DIN-rail mounting, wall mounting, rack mounting, and desktop installation available
  • - Supports baud rates of 110, 134, 150, 300, 600, 1200, 1800, 2400, 4800, 7200, 9600, 19200, 38400, 57600, 115200, 230.4k, 460.8k, 921.6k bps
  • - Security
  • - Supports secured login from browsers with TLS 1.2 data encryption and RSA 2048-bit certificates
  • - Configurable user permissions for port access and control
  • - Local and remote authentication and login
  • - Third-party authentication (e.g. RADIUS)
  • - IP address filter for security protection
  • - System Management
  • - Browser access with an intuitive GUI design
  • - Web-based quick setup wizard for fast configuration
  • - Terminal-based access with a menu-driven UI via Telnet / SSH
  • - Online / Offline detection of connected serial devices (including terminal blocks) – automatically sending event notifications when the devices are offline (e.g. power failure) for device status monitoring
  • - System event logs will be saved to an internal memory or Syslog server
  • - Port logs will be saved to an internal memory or Syslog server
  • - SNMP agent (v1/v2c)
  • - Event notification – supports notification of SMTP email and SNMP Trap (v1/v2c)
  • - Backup / Restore system configuration and upgradeable firmware
  • - 64 KB port buffer prevents data loss when the network is down
  • - NTP for time server synchronization
  • - Multi-language web-based GUI
Long product name ATEN SN3001P console server RS-232 :
The long product name of ATEN SN3001P console server RS-232. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port RS-232 Secure Device Server with PoE
More>>>
ATEN SN3001P console server RS-232:
The official description of ATEN SN3001P console server RS-232 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN SN3000 series Secure Device Servers are external IP-based network devices that securely connect legacy serial RS-232 devices to an Ethernet network to be accessed remotely from a computer located anywhere, allowing you to expand the number of serial ports for any host computer over a network.

The SN3000 series is especially suited for industrial process control applications, given the abundant use of the Supervisory Control and Data Acquisition (SCADA) systems across many industries for collecting data from PLCs, meters, and sensors via serial ports. The SN3000 series bidirectionally translates data between serial and Ethernet formats, and facilitates access to the data from all data collection instruments from local and remote sites through an Ethernet network.

The SN3000 series has a number of useful operation modes. It supports secure TCP server / client, secure serial tunneling server / client, secure Real COM, and console management modes for security-critical applications, such as telecom, access control, and remote site management. Furthermore, its IEEE 802.3afcompliant models can be powered by a PoE PSE device without an additional power supply.

Short summary description ATEN SN3001P console server RS-232:
This short summary of the ATEN SN3001P console server RS-232 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN SN3001P, RS-232, 98 x 117 x 26 mm, 210 g, DC, 0 - 60 °C, -40 - 75 °C

Long summary description ATEN SN3001P console server RS-232:
This is an auto-generated long summary of ATEN SN3001P console server RS-232 based on the first three specs of the first five spec groups.

ATEN SN3001P. Console port: RS-232. Dimensions (WxDxH): 98 x 117 x 26 mm, Weight: 210 g. Power source type: DC. Certification: IEC 61000-4-8 PFMF IEC 61000-4-11 DIPs UL 60950-1, UL 62368-1 RoHS

Ports & interfaces
Console port
RS-232
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Weight & dimensions
Dimensions (WxDxH)
98 x 117 x 26 mm
Weight
210 g
Power
Power source type
DC
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
IEC 61000-4-8 PFMF IEC 61000-4-11 DIPs UL 60950-1, UL 62368-1 RoHS
Country Distributor
United States 1 distributor(s)