location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6710 Navigator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M253
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.6 cm (2.6") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 950 mAh
More>>>
Short summary description Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey:
This short summary of the Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6710 Navigator, 6.6 cm (2.6"), 320 x 240 pixels, Grey

Long summary description Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey:
This is an auto-generated long summary of Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey based on the first three specs of the first five spec groups.

Nokia 6710 Navigator. Display diagonal: 6.6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 950 mAh. Product colour: Grey. Weight: 117 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 16:14:29
Uk has collected 33 expert reviews for Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-08-02 16:14:22
The Nokia 6710 is a mobile phone with GPS and the ability to get you from A to B thanks to pre-installed GPS and Maps. It also has Wi-Fi, HSDPA, a 5 megapixel camera and a hand-comfy slider design. It is not a bad mobile by any means. But its main prob...
Good Although it looks a bit on the retro side this is a tidily designed handset with large, easy to get to buttons throughout. It measures 104.8mm x 50.5mm x 14.9mm making it a bit large for the pocket, but its weight of 117g is acceptable. The navigation fea...
Bad You get a car kit with the Nokia 6710 navigator, but really, in car use is where the whole thing falls apart. The screen simply isn’t big enough to compete with satnav systems that are designed for in-car use. At 2.6-inches it simply can’t dis...
Bottom line The Nokia 6710 Navigator is a nice enough handset and Maps works well in walking mode. For driving, though, you are better off with a dedicated in-car system.Nokia 6710 Navigator is tagged with Nokia 6710 Navigator. Select a tag (Nokia 6710 Navigator...
60%
electricpig.co.uk
Updated:
2011-08-02 16:14:26
Nokia’s so keen to shovel Nokia Maps into any half decent phone it fires out these days, that it’s easy to forget that it makes handsets dedicated to mobile mapping too. The Nokia 6710 Navigator is the third in the series, but with so many smartpho...
Good Nokia Maps is ace, sturdy build quality, everything you need for a satnav in the box...
Bad Screen is too small for long car journeys...
Bottom line Nokia's latest dedicated satnav cell is a winner and shows up the competition...
80%
3g.co.uk
Updated:
2011-08-02 16:14:26
The Nokia 6710 is an excellent sat nav device enhanced with high-quality web browsing features, Nokia Messaging and a good camera. It's an effective personal navigator, but due to the small screen, we wouldn't recommend using it as an in-car sat nav...
Good Fast, accurate satellite navigation, a lifetime’s subscription to Nokia Maps, a solid camera and a bundled headset and car holder.
Bad The screen is too small to use it as an incar navigator...
80%
pz10.com
Updated:
2011-08-02 16:14:27
GPS is a must-have for every self-respecting phone these days. And it doesnt even have to be a smartphone. From geotagging, through location-aware services and gaming, to full-featured in-car SatNav solution - at some point GPS is likely to have becom...
Bottom line At the end of the Nokia 6710 Navigator review we can safely conclude it it lives up to its name, but thats not the only thing its good at.The camera is great, the audio quality is excellent and the software capabilities are on par with the best Nokia...
0%
pcadvisor.co.uk
Updated:
2011-08-02 16:14:27
The third iteration in Nokia's Navigator series of mobile phones, the Nokia 6710 Navigator is Nokia's best effort yet. The small screen will annoy many users, but the addition of a great zoom bar, a free lifetime subscription to the GPS maps and an...
Bottom line The Nokia 6710 Navigator won't replace your standalone GPS due to its small screen. For a mobile phone though, it provides a solid and smooth navigation experience thanks to a combination of good hardware and well designed software. Ross Catanzariti...
70%
goodgearguide.com.au
Updated:
2011-11-08 09:13:29
The third iteration in Nokia's Navigator series of mobile phones, the 6710 Navigator is Nokia's best effort yet. The small screen will annoy many users, but the addition of a great zoom bar, a free lifetime subscription to the GPS maps and an excellent build quality make the latest Navigator worth a closer look.The build quality of the Nokia 6710 Navigator mobile phone is excellent. Looking very similar in design to the 6720 classic, the slide feels smooth and responsive, the keys have good...
Good Build quality and design, touch sensitive zoom bar, navigation experience, lifetime navigation subscription, 3.5mm headphone jack, 5-megapixel camera...
Bad Screen is too small, navigation voice could be louder, can’t charge via USB, battery cover is difficult to remove...
Bottom line Nokia’s 6710 Navigator won’t replace your standalone GPS due to its small screen. For a mobile phone though, it provides a solid and smooth navigation experience thanks to a combination of good hardware and well designed software...
75%
techsmart.co.za
Updated:
2014-07-19 11:49:48
Confronted with the choice between a dedicated GPS device and a converged GPS- cellphone, we lean towards the former. But then you get devices like Nokia’s 6710 Navigator that makes the choice a little more difficult, since it comes with a dedicated ca...
Bottom line The lifelong subscription to the Maps Drive navigation service you receive with the Nokia 6710 is excellent, and so too is the availability of maps for overseas destinations. The functionality of Nokia’s Maps 3.0 is extensive, but it doesn’t make up fo...
0%
knowyourmobile.com
Updated:
2014-07-19 11:49:48
Nokia has released a number of SatNav-centric devices under the 'Navigator' banner, but all have so far lacked the essential large screen and capabilities of other devices on the market, such as the iPhone or Android devices with built-in Google Maps.U...
Good Quality camera, Solid build quality...
Bad Screen too small for navigation, Slow to operate, No cover on camera...
Bottom line The Nokia 6710 Navigator may be classed as a device fit for navigation, but the screen is too small and speaker too quiet. As a phone, it does the job proficiently...
60%
hardwarezone.com.ph
Updated:
2016-12-29 21:57:48
Don't fancy a separate GPS navigation unit on your road trips? Truth is, you can probably save yourself some luggage space by using your phone as a GPS device. Most multimedia mobile devices of late do come with their own GPS chipsets for navigation purpo...
Bottom line The Finishing LineBy itself, the 6710 Navigator is similar to most other devices. It has the bells and whistles that come with it that make it worth your attention. Free maps of any countries with Ovi Maps? That's one brownie point. Lifetime navigation li...
80%
mobilechoiceuk.com
Updated:
2011-08-02 16:14:26
Though not a sat nav replacement, the 6710 makes a good navigator phone. Others to consider HTC Hero User opinions(0) Add opinion Read all opinions...
Good Sat nav and lifetime Nokia Maps subscription, great email features, bundled car holder and headset...
Bad Screen is too small for car navigation. Look and Feel...
Bottom line Though not a sat nav replacement, the 6710 makes a good navigator phone...
80%
hardwarezone.com.sg
Updated:
2011-08-02 16:14:27
Don't fancy a separate GPS navigation unit on your road trips? Truth is, you can probably save yourself some luggage space by using your phone as a GPS device. Most multimedia mobile devices of late do come with their own GPS chipsets for navigation pu...
Bottom line By itself, the 6710 Navigator is similar to most other devices. It has the bells and whistles that come with it that make it worth your attention. Free maps of any countries with Ovi Maps? That's one brownie point. Lifetime navigation license for the p...
80%
phonearena.com
Updated:
2011-08-02 16:14:29
Nokia is one of the few manufacturers that offer their own solution to the navigational problems some of us face on regular basis. While most major players would rather play safe and take advantage of products by leaders of the navigation industry like...
Good Excellent accessory set, car charger and stand, High build quality, Handy touchscreen area that allows comfy zooming, Lifelong navigational license, Display that remains usable in direct sunlight, Decent camera, Battery that does last...
Bad Unappealing design, Maps aren´t good enough in certain regions, VGA resolution videos stutter, You would need to buy extra maps if leaving your region...
Bottom line If you have been thinking about getting yourself a Navigator series handset, but something has prevented you from buying one this far, well, don´t worry, the 6710 is your best option, because the phone is better that its predecessors. Still, take a loo...
80%
gsmarena.com
Updated:
2011-08-02 16:14:29
At the end of the Nokia 6710 Navigator review we can safely conclude it it lives up to its name, but thats not the only thing its good at. The camera is great, the audio quality is excellent and the software capabilities are on par with the best Nok...
0%
mobile-review.com US
Updated:
2011-08-02 16:14:29
Both the 6710 Navigators call and reception quality were fine - we never experienced any issues with them during our quality time with the phone. The vibro alert proved to be strong enough as well. Unfortunately, the 6710 Navigator is Nokias third u...
0%
Brand Image Product code Product Stock Price from
Samsung i I5700 8.13 cm (3.2") 1500 mAh Black Samsung i I5700 8.13 cm (3.2") 1500 mAh Black
(show image)
GT-I5700HKAFOP I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black
(show image)
I5700 GT-I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 8.13 cm (3.2") 1500 mAh White Samsung i I5700 8.13 cm (3.2") 1500 mAh White
(show image)
GT-I5700WGA I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 E-Plus 8.13 cm (3.2") 1500 mAh Black Samsung i I5700 E-Plus 8.13 cm (3.2") 1500 mAh Black
(show image)
GT-I5700HKAEPL I5700 E-Plus 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 8.13 cm (3.2") 1500 mAh Black Samsung i I5700 8.13 cm (3.2") 1500 mAh Black
(show image)
40-00-5922 I5700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i I5700 8.13 cm (3.2") 1500 mAh Black Samsung i I5700 8.13 cm (3.2") 1500 mAh Black
(show image)
I5700ZWA I5700 0.00
(excl. VAT)
0 (incl. VAT)