location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-I5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I5700
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 320 x 480 pixels
  • - 0.2 GB MicroSD (TransFlash) 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g Bluetooth 2.1+EDR
  • - Single camera 3 MP
  • - Lithium-Ion (Li-Ion) 1500 mAh
Long product name Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black :
The long product name of Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I5700 Metallic Black, Bar, Smartphone (Android), 3.2" TFT 16M Full Touchscreen, 3MP Camera, 200MB Memory, MicroSD (32GB), GSM/UMTS, 120g
More>>>
Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black:
The official description of Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover the ultimate day out
By simply pointing the new Samsung Galaxy Portal phone in any direction, its visual search engine will show you the exact location of loads of exciting places, from new bars and clubs to cash machines and taxis. All in partnership with Barclays, lastminute.com, Nestoria, Layar, thetraineline.com, hotels.com and more.

Android Platform
Bringing a whole new look and ease-of-use to the mobile, the Android operating system revolutionizes the smart phone experience. Able to work seamlessly with PCs, Android also opens up a whole range of possibilities with the Android Market so you can do virtually anything with your mobile. Preloaded with popular internet applications, the mobile does everything you want it to ? from web surfing with Google search to instant messaging, email and You Tube access.

Speed
At first touch, you will feel what a difference this 800MHz processor makes in unleashing its invisible power at superlative speeds. Whether you're uploading data, transferring files or streaming videos on the web, you'll zip through applications with extra speed. Quicker response time during games means you can play even faster. Enjoy effortless syncs and instant updates to your email and contacts so you're always connected. The Android platform also utilises the accelerated CPU to its utmost so all applications and other tasks run trouble-free.

Longer Usability
With so many great features on this mobile, you'll want to enjoy your mobile for longer ? and the Galaxy's more powerful battery helps you do just that! The larger capacity battery, means more mobile time for you. Get more out of your mobile between battery recharges.

Short summary description Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black:
This short summary of the Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy GT-I5700, 8.13 cm (3.2"), 320 x 480 pixels, 0.2 GB, 3 MP, Black

Long summary description Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black:
This is an auto-generated long summary of Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black based on the first three specs of the first five spec groups.

Samsung Galaxy GT-I5700. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Internal storage capacity: 0.2 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 120 g

Display
Display diagonal *
8.13 cm (3.2")
Panel type
TFT
Display resolution *
320 x 480 pixels
Display number of colours
16.78 million colours
Storage
Internal storage capacity *
0.2 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
Internal memory
200 MB
Camera
Rear camera resolution (numeric) *
3 MP
Rear camera resolution
2048 x 1536 pixels
Digital zoom
4x
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
White balance
Auto
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA
Data network
3G
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP
2G bands (primary SIM)
1800, 900, 1900, 850 MHz
3G bands supported
2100, 900 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB version
2.0
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Messaging
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
No
GPS (satellite)
No
Position location *
No
Multimedia
Audio formats supported
AAC, AAC+, AMR, MP3
Video formats supported
3GP, MPEG4, H.263
Image formats supported
JPG
Call management
Call waiting
Yes
Call hold
Yes
Call timer
Yes
Software
Platform *
Android
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
9.3 h
Talk time (3G) *
6.16 h
Standby time (2G)
450 h
Standby time (3G) *
340 h
Weight & dimensions
Width
57 mm
Depth
12.9 mm
Height
115 mm
Weight *
120 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Technical details
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 06:33:16
Uk has collected 62 expert reviews for Samsung Galaxy GT-I5700 8.13 cm (3.2") Single SIM 3G 0.2 GB 1500 mAh Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-09 06:33:15
The Samsung Galaxy Portal (as sold by T-Mobile; also known as the Galaxy Lite) is a relatively cheap Android smartphone with an AMOLED screen. It's visually similar to the earlier GT-I7500 Galaxy, but incorporates many positive changes, not least of wh...
Bottom line Despite a lower spec camera and less storage, the Galaxy Portal is a better smartphone than the original Galaxy, and is available free on a £20-per-month contract...
80%
gadgetspeak.com
Updated:
2013-11-09 06:33:15
When does a phone become a computer? Perhaps not quite yet but as this Samsung phone can do a lot of things that a computer can its getting there. The screen flips easily between landscape and portrait for ease of viewing...
76%
whatmobile.net
Updated:
2013-11-09 06:33:15
Exclusive to T-Mobile and Three in the UK, Samsung’s second endeavour into the Android space is the imaginatively named Galaxy Portal, and it’s a refreshing change from the mixed bag of smartphones from Samsung in the past.In some ways this is an upgra...
60%
tracyandmatt.co.uk
Updated:
2013-11-09 06:33:15
The Samsung Galaxy Portal has been around for some time now, however we have only just managed to get out hands on one running Android 2.1. We didn't feel it would do it justice reviewing the original 1.5 version we had and unboxed. The Galaxy Portal...
Bottom line The Samsung Galaxy Portal is a pretty nice device overall. The main thing I really do not like is all those buttons below the screen. There are way to many and navigating them is not great. It just doesn't feel natural. In fact I will be honest. The bu...
0%
trustedreviews.com
Updated:
2013-11-09 06:33:16
The Galaxy Portal is only Samsung's second Android phone, although the company seems to have plenty more in the pipeline. Essentially this handset can be seen as a cut down version of Samsung's first Android effort, the Galaxy , but although some features...
60%
itreviews.com
Updated:
2013-11-09 06:33:16
In the end, the Galaxy Portal i5700 is a mid-range Android handset with average but not outstanding features. Even the built-in Layar browser can easily be added to other Android handsets and all you will miss is the content that's exclusive to this p...
0%
pz10.com
Updated:
2013-11-09 06:33:16
Samsung had a slow start in Android but they are making up for it with some impressive high-tech devices. But the All-star team is certainly not leaving anyone behind and the Galaxy Spica just got its update to the latest Android 2.1. Now it's as ready...
Bottom line The rate of Android proliferation is matched by no other platform on today’s market – you only need to look as far as the review section of our site, which is swamped with droids of all shapes and sizes.The likes of Nexus One, HTC Desire, Sony Ericsson...
0%
itproportal.com
Updated:
2013-11-09 06:33:16
At first glance, it’s not hard to see why the Samsung i5700 can be so easily compared with the HTC Hero. Both handsets are Android devices and are fairly similar in terms of size, weight and specification. However, this is where the similarity ends, as th...
0%
3g.co.uk
Updated:
2013-11-09 06:33:16
on the Samsung i5700 Galaxy Portal The useable, reliable Android operating system is the highlight of the Samsung Galaxy Portal, and the preloaded apps and Layar software make it very useable. While it’s a good size and sits comfortable in your hand...
Good For Samsung i5700 Galaxy Portal, The Samsung Galaxy Portal is a wellpriced smartphone that is comfortable to use.
Bad idering it’s a touchscreen phone, the Samsung Galaxy Portal has a lot of buttons. There are buttons for call and end call, home, back, menu and a ‘Google Search’ key – six in all, plus the large Dpad. It makes for a congested fasci...
Bottom line The Samsung Galaxy Portal is decent enough but more thought should have been put in to the hardware and software...
60%
zdnet.co.uk
Updated:
2013-11-09 06:33:16
« Previous Photo 1 of 4 Next » PHOTO Samsung's Galaxy Portal i5700 is an Android smartphone with a pretty standard specification. The Android 1.5 ('Cupcake') operating system and HSDPA mobile broadband at up to 3.6Mbps put it firmly mid-range rather t...
0%
alphr.com
Updated:
2013-11-09 06:33:16
It takes more than a simple splash of colour to make a smartphone stand out from the crowd these days, but with its latest Android phone Samsung appears to have ignored this sage advice. From a distance its new Galaxy Portal I5700 looks identical to th...
Bottom line A great-value Android phone and quick too; a great value phone...
83%
techradar.com
Updated:
2013-11-09 06:33:16
Samsung, the famed Korean jack-of-all-technologies, is having another go at mastering the Android phone scene, after making a bit of a mess of it with last year's original Galaxy.The i7500 Galaxy was a brave first attempt, but Samsung threw it away, al...
Good Good battery life, Bright, responsive screen, Solid, weighty build, Surprisingly good camera...
Bad Very basic version of Android, Messy button layout, Small 1GB microSD card from T-Mobile, No camera flash...
Bottom line Samsung, the famed Korean jack-of-all-technologies, is having another go at mastering the Android phone scene, after making a bit of a mess of it with last year's original Galaxy.The i7500 Galaxy was a brave first attempt, but Samsung threw it away, a...
70%
itpro.co.uk
Updated:
2013-11-09 06:33:16
Samsung certainly hasn't been a frontrunner in the Google Android race, but now the Korean manufacturer has just released its second Android device, the Galaxy Portal. Samsung isn't a stranger to smartphones – the company has jumped between Windows and Sy...
Bottom line Considering the Samsung Galaxy Portal is also known as the Galaxy Lite, it goes far to impress. With a processor boost, albeit at the expense of internal memory, an OLED screen and high-resolution camera, it’s really not that much of a disappointmen...
67%
fonehome.co.uk
Updated:
2013-11-09 06:33:16
The Samsung Galaxy Portal i5700 has been a long time coming to the UK, having launched on the continent last year as the Samsung Spica. Since then, we’ve seen other budget Android handsets arrive in their droves. Does the Samsung Portal i5700 have the...
Bottom line Because of it’s lateness to the Android party, we can’t reccomend the Samsung Galaxy Portal i5700 over newer budget Android options. The lag and lack of a quick way to fire off messages means we’d plump for LG’s GW620 QWERTY Android handset instead...
60%
electricpig.co.uk
Updated:
2013-11-09 06:33:16
The Samsung Galaxy Portal i5700’s taken its time hitting UK shores, having launched on the continent last year as the Spica. In that time we’ve seen other cheap Android smartphones hit the market en masse, so can this one go toe to toe with them sti...
Good Firm build, screen is bright and easy on the eye...
Bad Typing is too tricky, stuck on Android 1.5...
Bottom line As budget Android phone goes, we still prefer the LG GW620...
60%
digitalversus.com
Updated:
2013-11-09 06:33:16
The Spica as a phone This is one area whether the Spica has enough compatibility--3G+, WiFi and GPS--to rival high-end phones. We found WiFi connections to be reliable, but, although there's Bluetooth, it can only be used for connecting a headset. Cop...
Good Fast, stable handset, Reasonable Internet experience, More and more apps avaialable online, Micro SD card (1 GB or 8 GB) included, Standard audio jack / Univeral Micro USB / Supports DivX...
Bad Only Android 1.5 (for now), Not much internal memory, Disappointing camera, Limited Bluetooth features, Not multitouch / Accelerometer can be slow...
60%
stuff.tv
Updated:
2014-03-22 01:57:45
Samsung’s debut Android phone, the , was briefly top dog of the fledgling smartphone tribe last year. Then along came HTC with its and Sense UI and the Galaxy quickly fell down the pecking order.If you were hoping Sammy would up its game with its seco...
Good Responsive touchscreen. User-friendly. Neat augmented-reality app set-up. 3.5mm headphone jack...
Bad Ordinary design. Android OS 1.5 needs upgrading. Average camera. Music player sounds weedy...
Bottom line An Android smartphone that doesn’t set the world on fire, but does a solid job for little outlay...
60%
knowyourmobile.com
Updated:
2014-03-22 01:57:45
The Samsung Galaxy was a turning point for Samsung. After dabbling in all smartphone platforms including Windows Mobile (Omnia) and Symbian (i8510), plus the BREW-based Vodafone 360, the time has come for the Korean manufacturer to go mainstream.The...
0%
recombu.com
Updated:
2014-04-02 01:59:47
The Galaxy Portal is an entry-level addition to Samsung's Android army. Read our review to see if it's the budget Android phone you've been waiting for.NB: Our review model came with Android 1.5 (Cupcake) installed but we understand that certain retail...
Bottom line The Samsung Galaxy Portal is a solid Android 1.5 handset that's better than the HTC Magic in our opinion. If you want a reasonably priced touchscreen phone to check emails, Facebook and Twitter, and surf the web, then the Samsung Galaxy Portal won't di...
60%
cgena.com
Updated:
2016-11-26 16:46:02
Welcome to the Galaxy - the Samsung Galaxy series that is - Samsung's line of Android-based touchscreen phones. Although the company and brand has already released a few phones running on the most-talked about OS today, the will most likely introduce...
Good Good functionality, good touchscreen response, excellent OS and interface...
Bad Sluggish processing, interface not totally thumbable...
Bottom line Most people are aiming for entry-level touchscreen phones these days and are most likely busy with the Stars and the Corbys and the Omnias. For those who have a few a more bucks to spare and is looking forward to a whole new experience in mobile messa...
84%
hardwarezone.com.ph
Updated:
2016-11-26 16:46:02
The outlook is bright for Google's Android OS. 2009 saw the release of Android phones from mobile bigwigs like Sony Ericsson, HTC, Motorola and even Samsung, with more to follow this year. Samsung jumped on the Android bandwagon in mid-2009 with the relea...
Bottom line There's something decidedly average about the Galaxy Spica. It is definitely sufficient for the average person who works-on-the-go as it comes with a 1500mAh battery that allows the device to run continuously for two days with HSDPA connectivity or three...
0%
absolutegadget.com
Updated:
2013-11-09 06:33:15
Up until now Samsung hadn’t bothered the Android fraternity too much, but is making up for lost time with its Galaxy Portal. The second Android-powered smartphone out of the Samsung stable, the Galaxy Portal lacks some of the features that was in the o...
70%
cgena.com
Updated:
2013-11-09 06:33:15
Welcome to the Galaxy - the Samsung Galaxy series that is - Samsung's line of Android-based touchscreen phones. Although the company and brand has already released a few phones running on the most-talked about OS today, the will most likely introduce...
Good Good functionality, good touchscreen response, excellent OS and interface...
Bad Sluggish processing, interface not totally thumbable...
Bottom line Most people are aiming for entry-level touchscreen phones these days and are most likely busy with the Stars and the Corbys and the Omnias. For those who have a few a more bucks to spare and is looking forward to a whole new experience in mobile messa...
84%
recombu.com
Updated:
2013-11-09 06:33:16
The Galaxy Portal is an entry-level addition to Samsung's Android army. Read our review to see if it's the budget Android phone you've been waiting for.NB: Our review model came with Android 1.5 (Cupcake) installed but we understand that certain retail...
Bottom line The Samsung Galaxy Portal is a solid Android 1.5 handset that's better than the HTC Magic in our opinion. If you want a reasonably priced touchscreen phone to check emails, Facebook and Twitter, and surf the web, then the Samsung Galaxy Portal won't di...
60%
electronista.com
Updated:
2013-11-09 06:33:16
Samsung was one of the last major phone builders to get into the Android arena, but what it lost in time it made up for in sheer numbers: the Galaxy Spica came barely a few months after the original. It promises a substantial boost with a new design an...
Good Cheap for the quality, Vivid, responsive AMOLED screen in most lighting, Fast in most tasks, Small but comfortable, Better button layout than original, Good battery life and call quality...
Bad Just Android 1.5; apps, features limited, Android 2.1 update will need Windows PC, regular AMOLED hard to see in bright sunlight, Poor camera for both photos and videos, Too close to rival phones in pricing for what you get.
Bottom line How appealing the Galaxy Spica is depends entirely on several conditions: your choice of carriers, how much you're willing to pay and how long you're willing to wait.As of April 2010, the Galaxy Spica might still be the best subsidized Android phone on...
70%
gsmarena.com
Updated:
2013-11-09 06:33:16
The rate of Android proliferation is matched by no other platform on today’s market – you only need to look as far as the review section of our site, which is swamped with droids of all shapes and sizes. The likes of Nexus One, HTC Desire, Sony Ericss...
0%
stuff.tv
Updated:
2013-11-09 06:33:16
Samsung’s debut Android phone, the , was briefly top dog of the fledgling smartphone tribe last year. Then along came HTC with its and Sense UI and the Galaxy quickly fell down the pecking order.If you were hoping Sammy would up its game with its seco...
Good Responsive touchscreen. User-friendly. Neat augmented-reality app set-up. 3.5mm headphone jack...
Bad Ordinary design. Android OS 1.5 needs upgrading. Average camera. Music player sounds weedy...
Bottom line An Android smartphone that doesn’t set the world on fire, but does a solid job for little outlay...
60%
mobilechoiceuk.com
Updated:
2013-11-09 06:33:16
A decent enough phone, but how much better might it have been if it had been more cleverly put together, with the software more comprehensively thought through? User opinions(0) Add opinion Read all opinions...
Good The phone is decently priced and fits the hand well...
Bad Irritating screen unlock, average camera and elderly-looking version of AndroidLook and Feel...
Bottom line A decent enough phone, but how much better might it have been if it had been more cleverly put together, with the software more comprehensively thought through?...
60%
hardwarezone.com.sg
Updated:
2013-11-09 06:33:16
The outlook is bright for Google's Android OS. 2009 saw the release of Android phones from mobile bigwigs like Sony Ericsson, HTC, Motorola and even Samsung, with more to follow this year. Samsung jumped on the Android bandwagon in mid-2009 with the re...
Bottom line There's something decidedly average about the Galaxy Spica. It is definitely sufficient for the average person who works-on-the-go as it comes with a 1500mAh battery that allows the device to run continuously for two days with HSDPA connectivity or thr...
0%
phonearena.com
Updated:
2013-11-09 06:33:16
Back in June Samsung took its first step in the Android universe with the release of the galactic conqueror the . Then in quick succession the manufacturer announced the and . What we´ve got in our hands now is their second Android-based handset for E...
Good DivX and Xvid support, Proper AMOLED display, Decent incall quality and audio playback, Robust battery, 3.5mm jack...
Bad No interface personalization... and yet again, Low quality, lowresolution video capture...
Bottom line Performance and conclusion:The Samsung Galaxy Spica i5700 sports a snappy 800MHz processor, but in reality, the presence of the mighty hardware is almost undetectable, because the phone doesn’t feel noticeably faster than the T-Mobile G1 or Magic... or...
85%
pcmag.com
Updated:
2014-02-12 01:27:19
Remember the Samsung Galaxy Exhibit$94.99 at Amazon, aka the Galaxy S III Mini? As if two versions weren't enough, Samsung and T-Mobile have teamed up for yet another iteration of this diminutive Android smartphone. The Galaxy Light ($216 direct) adds LTE...
Good Solid feature set for the price. 4G LTE enabled. Great call quality.
Bad Mediocre battery life. Middling camera...
Bottom line Thanks to its LTE support and solid call quality, the Samsung Galaxy Light stands as a good value for entry-level Android smartphones on T-Mobile...
70%
ubergizmo.com
Updated:
2014-05-18 01:50:12
With the Galaxy Light, Samsung is proving that it can scale its smartphone design and production costs. After hitting home runs with the Galaxy S III , Galaxy S4 , and Galaxy Note 3 , Samsung is bringing some of its most noticeable aesthetics and features...
Bottom line Does half the cost of a high-end phone mean you'll be getting half the phone? Thankfully, in 2014, this isn't the case at all with the Galaxy Light. With a modest, but still capable, quad-core processor, solid graphics performance, and being light on pre-...
0%
Brand Image Product code Product Stock Price from
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White
(show image)
8808993654307 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5230 8.13 cm (3.2") 1020 mAh Black
(show image)
002P1R0 5230 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5230 8.13 cm (3.2") 1320 mAh Black
(show image)
002P9T5 5230 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5530 XpressMusic 7.37 cm (2.9") Single SIM 1000 mAh Blue, White
(show image)
002P8R5 5530 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6710 Navigator 6.6 cm (2.6") 950 mAh Grey
(show image)
002M253 6710 Navigator 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5530 XpressMusic 7.37 cm (2.9") 1000 mAh Black
(show image)
002L7D8 5530 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony X1 7.62 cm (3") Silver
(show image)
1209-8344 X1 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia N86 6.6 cm (2.6") 1200 mAh Black
(show image)
002L727 N86 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 5800 XpressMusic 8.13 cm (3.2") 1320 mAh Blue
(show image)
002H7P4 5800 XpressMusic 0.00
(excl. VAT)
0 (incl. VAT)