Samsung logo

Samsung i I5700 8.13 cm (3.2") 1500 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140071
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung i I5700 8.13 cm (3.2") 1500 mAh Black:

I5700 Metallic Black, Bar, Smartphone (Android), 3.2" TFT 16M Full Touchscreen, 3MP Camera, 200MB Memory, MicroSD (32GB), GSM/UMTS, 120g

Samsung i I5700 8.13 cm (3.2") 1500 mAh Black:

Discover the ultimate day out
By simply pointing the new Samsung Galaxy Portal phone in any direction, its visual search engine will show you the exact location of loads of exciting places, from new bars and clubs to cash machines and taxis. All in partnership with Barclays, lastminute.com, Nestoria, Layar, thetraineline.com, hotels.com and more.

Android Platform
Bringing a whole new look and ease-of-use to the mobile, the Android operating system revolutionizes the smart phone experience. Able to work seamlessly with PCs, Android also opens up a whole range of possibilities with the Android Market so you can do virtually anything with your mobile. Preloaded with popular internet applications, the mobile does everything you want it to ? from web surfing with Google search to instant messaging, email and You Tube access.

Speed
At first touch, you will feel what a difference this 800MHz processor makes in unleashing its invisible power at superlative speeds. Whether you're uploading data, transferring files or streaming videos on the web, you'll zip through applications with extra speed. Quicker response time during games means you can play even faster. Enjoy effortless syncs and instant updates to your email and contacts so you're always connected. The Android platform also utilises the accelerated CPU to its utmost so all applications and other tasks run trouble-free.

Longer Usability
With so many great features on this mobile, you'll want to enjoy your mobile for longer ? and the Galaxy's more powerful battery helps you do just that! The larger capacity battery, means more mobile time for you. Get more out of your mobile between battery recharges.

Short summary description Samsung i I5700 8.13 cm (3.2") 1500 mAh Black:

Samsung i I5700, 8.13 cm (3.2"), 320 x 480 pixels, 0.8 GHz, Black

Long summary description Samsung i I5700 8.13 cm (3.2") 1500 mAh Black:

Samsung i I5700. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 120 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.