location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Sea Labyrinth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sea Labyrinth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53453 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534533
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goula Sea Labyrinth :
The long product name of Goula Sea Labyrinth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Sea Labyrinth, 10M+
More>>>
Short summary description Goula Sea Labyrinth:
This short summary of the Goula Sea Labyrinth data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Sea Labyrinth, Wood, Multicolour

Long summary description Goula Sea Labyrinth:
This is an auto-generated long summary of Goula Sea Labyrinth based on the first three specs of the first five spec groups.

Goula Sea Labyrinth. Material: Wood, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Wood
Recommended age group
Infant
Suggested gender *
Boy/Girl
Recommended age (min)
10 month(s)
Country of origin
Spain
QR code
No
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training, Colours learning, Shapes learning
Packaging data
Package volume
4096 cm³
Package width
160 mm
Package depth
160 mm
Package height
160 mm
Package weight
385 g
Logistics data
Pallet gross height
2 m
Products per master (outer) case
12 pc(s)