Jumbo logo

Jumbo Mr. Bucket

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107521
Info modified on:
14 Mar 2024, 19:46:16
Short summary description Jumbo Mr. Bucket:

Jumbo Mr. Bucket, 3 yr(s), Batteries required, AA, Plastic, Multicolour

Long summary description Jumbo Mr. Bucket:

Jumbo Mr. Bucket. Recommended age (max): 6 yr(s), Recommended age (min): 3 yr(s). Batteries required, Battery type: AA. Material: Plastic, Product colour: Multicolour. Weight: 610 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.