location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Lacing Game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lacing Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53138 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446531389
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 11:51:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goula Lacing Game :
The long product name of Goula Lacing Game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Lacing Game, 3+
More>>>
Goula Lacing Game:
The official description of Goula Lacing Game as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Goula Lacing Game teaches your child to make associations using animals. The pieces are made of strong, thick cardboard and wooden elements with four coloured laces. The game helps to develop eye-hand coordination and fine motor skills.

Short summary description Goula Lacing Game:
This short summary of the Goula Lacing Game data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Lacing Game, 3 yr(s), Wood, Fabric, Multicolour

Long summary description Goula Lacing Game:
This is an auto-generated long summary of Goula Lacing Game based on the first three specs of the first five spec groups.

Goula Lacing Game. Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Material: Wood, Fabric, Product colour: Multicolour. Weight: 235 g

Features
Product colour *
Multicolour
Material *
Wood, Fabric
Recommended age group
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Minimum number of players
1
Country of origin
Spain
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
235 g
Packaging data
Package width
243 mm
Package depth
53 mm
Package height
187 mm
Package weight
335 g
Logistics data
Pallet gross height
171 cm
Pallet gross weight
225.8 kg
Master (outer) cases per pallet
42 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
504 pc(s)
Master (outer) case width
230 mm
Master (outer) case length
570 mm
Master (outer) case height
260 mm
Master (outer) case gross weight
5.02 kg
Master (outer) case net weight
4.62 kg
Products per master (outer) case
12 pc(s)
Master (outer) case volume
34086 cm³
Master (outer) case tare weight
400 g
Supplier features
Customs product code (TARIC)
95030099